onsemi Logic - Logic - Flip Flops - MC100LVEL51DT MC100LVEL51DT

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216879-MC100LVEL51D T Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216879-MC100LVEL51D T Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC100LVEL51DT
1216879-MC100LVEL51DT
Logic - Logic - Flip Flops - MC100LVEL51DT 1216879-MC100LVEL51DT
Manufacturer: ON Semiconductor Win Source Part Number: 1216879-MC100LVEL51D T Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1216879-MC100LVEL51DT
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now
 - MC100LVEL51DT - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, 100LVEL Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8

D Flip-Flop, 100LVEL Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8

Supplier's Site Datasheet
Flip Flops - MC100LVEL51DT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC100LVEL51DT
Flip Flops MC100LVEL51DT
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC100LVEL51DT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC100LVEL51DT
Integrated Circuits (ICs) - Logic - Flip Flops MC100LVEL51DT
IC FLIP FLOP CLK ECL 3.3V 8TSSOP

IC FLIP FLOP CLK ECL 3.3V 8TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1216879-MC100LVEL51DT MC100LVEL51DT MC100LVEL51DT MC100LVEL51DT
Product Name Logic - Logic - Flip Flops - MC100LVEL51DT Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered
Package Type TSSOP; TSSOP8; SOP; SSOP TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width); SOP; SSOP
Logic Family ECL
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74ALVT162821DL,518-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74ALVCH16373ZQLR - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
7 suppliers
Logic - Flip Flops - 74ACT273MTC - Lingto Electronic Limited
Specs
fMAX 189 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details