Manufacturer: ON Semiconductor
Win Source Part Number: 074394-MC100LVEL51DR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Current - Quiescent: 35mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 8-SOIC (0.154", 3.90mm Width)
Purpose: Reset
Supply Voltage - Operating: -3 V to -3.8 V
Max Frequency: 2.8GHz
D Flip-Flop, 100LVEL Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)
IC FLIP FLOP DIFF CLK D 8-SOIC
| Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 074394-MC100LVEL51DR2 | MC100LVEL51DR2 | MC100LVEL51DR2 | MC100LVEL51DR2 |
| Product Name | Logic - Logic - Flip Flops - MC100LVEL51DR2 | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Triggering | Negative-edge Triggered; Positive-edge Triggered; Positive, Negative | Positive-edge Triggered | ||
| Supply Voltage | -3 V ~ -3.8 V | 3V ~ 3.8V | ||
| fMAX | 2800 MHz | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |