D Flip-Flop, 100LVEL Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8
Manufacturer: ON Semiconductor
Win Source Part Number: 1072859-MC100LVEL51D
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Current - Quiescent: 35mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 8-SOIC (0.154", 3.90mm Width)
Purpose: Reset
Supply Voltage - Operating: -3 V to -3.8 V
Max Frequency: 2.8GHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE SNGL 1BIT 8SOIC
D-TYPE FLIP FLOP, 0.475NS, SOIC-8; Logic Family / Base Number:-; Flip-Flop Type:D; Propagation Delay:475ps; Frequency:2.8GHz; Output Current:50mA; Logic Case Style:SOIC; No. of Pins:8Pins; Trigger Type:Positive Edge; Product Range:- RoHS Compliant: Yes
| Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC100LVEL51DG | 1072859-MC100LVEL51DG | MC100LVEL51DGOS-ND | MC100LVEL51DG | MC100LVEL51DG | 26K3911 |
| Product Name | Logic - Logic - Flip Flops - MC100LVEL51DG | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | D-Type Flip Flop, 0.475Ns, Soic-8; Logic Family / Base Number Onsemi | |
| Triggering | Positive-edge Triggered | Negative-edge Triggered; Positive-edge Triggered; Positive, Negative | Positive, Negative | |||
| Package Type | SOIC-8; SOIC | "8-SOIC (0.154"", 3.90mm Width)"; SOIC | 8-SOIC (0.154\", 3.90mm Width); SOIC | SOIC; SOIC | ||
| Logic Family | ECL | |||||
| Supply Voltage | -3 V ~ -3.8 V | -3V ~ -3.8V | -3V ~ -3.8V | |||
| fMAX | 2800 MHz | 2800 MHz |