onsemi Clock Generators, PLLs, Frequency Synthesizers MC100LVEL40DWG

Description
"Phase Frequency Detector IC 250MHz 1 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"Phase Frequency Detector IC 250MHz 1 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - MC100LVEL40DWGOS-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
MC100LVEL40DWGOS-ND
Clock Generators, PLLs, Frequency Synthesizers MC100LVEL40DWGOS-ND
"Phase Frequency Detector IC 250MHz 1 20-SOIC (0.295"", 7.50mm Width)"

"Phase Frequency Detector IC 250MHz 1 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100LVEL40DWG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
MC100LVEL40DWG
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers MC100LVEL40DWG
IC DETECT PHASE FREQ ECL 20SOIC

IC DETECT PHASE FREQ ECL 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - MC100LVEL40DWG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
MC100LVEL40DWG
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers MC100LVEL40DWG
IC FREQUENCY DETECTOR 20SOIC

IC FREQUENCY DETECTOR 20SOIC

Supplier's Site
Phase Frequency Detector, Wsoic-20; Pll Type Onsemi - 26K3910 - Newark, An Avnet Company
Chicago, IL, United States
Phase Frequency Detector, Wsoic-20; Pll Type Onsemi
26K3910
Phase Frequency Detector, Wsoic-20; Pll Type Onsemi 26K3910
PHASE FREQUENCY DETECTOR, WSOIC-20; PLL Type:VCO; Frequency:250MHz; No. of Pins:20Pins; PLL Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes

PHASE FREQUENCY DETECTOR, WSOIC-20; PLL Type:VCO; Frequency:250MHz; No. of Pins:20Pins; PLL Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Clocks IC Clocks IC Clocks IC Phase-locked Loops (PLL)
Product Number MC100LVEL40DWGOS-ND MC100LVEL40DWG MC100LVEL40DWG 26K3910
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Phase Frequency Detector, Wsoic-20; Pll Type Onsemi
Device Type Phase Frequency Detector; Clock Generator Clock Generator No; Clock Generator
Bus Interface ECL 1
Package Type Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)" Surface Mount; Surface Mount SOIC
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Real Time Clocks - 1905155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details
Real Time Clocks - 2195-RV-8523-C3-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.2 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI4136-F-BM - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2500 MHz
View Details