onsemi Counters, Dividers MC100LVEL33DTR2G

Description
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-TSSOP
Request a Quote Datasheet
Description
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - 488-MC100LVEL33DTR2GTR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
488-MC100LVEL33DTR2GTR-ND
Counters, Dividers 488-MC100LVEL33DTR2GTR-ND
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-TSSOP

Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-TSSOP

Buy Now Datasheet
Logic - Logic - Counters, Dividers - MC100LVEL33DTR2G - 074391-MC100LVEL33DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC100LVEL33DTR2G
074391-MC100LVEL33DTR2G
Logic - Logic - Counters, Dividers - MC100LVEL33DTR2G 074391-MC100LVEL33DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 074391-MC100LVEL33DT R2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Divide-by-4 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Reset: Asynchronous Count Rate: 4GHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 3 V to 3.8 V

Manufacturer: ON Semiconductor
Win Source Part Number: 074391-MC100LVEL33DTR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Divide-by-4
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Reset: Asynchronous
Count Rate: 4GHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3 V to 3.8 V

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC100LVEL33DTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC100LVEL33DTR2G
Integrated Circuits (ICs) - Logic - Counters, Dividers MC100LVEL33DTR2G
IC DIVIDER BY 4 1-BIT 8TSSOP

IC DIVIDER BY 4 1-BIT 8TSSOP

Supplier's Site
Counters, Dividers - MC100LVEL33DTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC100LVEL33DTR2G
Counters, Dividers MC100LVEL33DTR2G
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-TSSOP

Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-TSSOP

Buy Now Datasheet
Logic - Counters, Dividers - MC100LVEL33DTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
MC100LVEL33DTR2G
Logic - Counters, Dividers MC100LVEL33DTR2G
IC DIVIDER DIV X4 DIFF 8-TSSOP

IC DIVIDER DIV X4 DIFF 8-TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Dividers Logic Counters Logic Dividers Logic Dividers Logic Dividers
Product Number 488-MC100LVEL33DTR2GTR-ND 074391-MC100LVEL33DTR2G MC100LVEL33DTR2G MC100LVEL33DTR2G MC100LVEL33DTR2G
Product Name Counters, Dividers Logic - Logic - Counters, Dividers - MC100LVEL33DTR2G Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers
Division Ratio 4
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Frequency Counter - 753-404/000-003 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 54196FM - Rochester Electronics
Rochester Electronics
Specs
Counter Category Synchronous; Asynchronous
Counter Direction UP
Package Type CFP
View Details
Logic - Logic - Counters, Dividers - ACT163 - 170728-ACT163 - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; PDIP; 16-PDIP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
15-stage divider and oscillator - 74AHC1G4215GW-Q10H - Nexperia B.V.
Specs
Features ESD Protection
Operating Temperature 125 C (257 F)
Supply Voltage +7.0
View Details
6 suppliers