onsemi Logic - Logic - Counters, Dividers - MC100LVEL32DR2G MC100LVEL32DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 074387-MC100LVEL32DR 2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Reset: Asynchronous Count Rate: 2.6GHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.8 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 074387-MC100LVEL32DR 2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Reset: Asynchronous Count Rate: 2.6GHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.8 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC100LVEL32DR2G - 074387-MC100LVEL32DR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC100LVEL32DR2G
074387-MC100LVEL32DR2G
Logic - Logic - Counters, Dividers - MC100LVEL32DR2G 074387-MC100LVEL32DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 074387-MC100LVEL32DR 2G Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Divide-by-2 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Reset: Asynchronous Count Rate: 2.6GHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.8 V

Manufacturer: ON Semiconductor
Win Source Part Number: 074387-MC100LVEL32DR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Divide-by-2
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Reset: Asynchronous
Count Rate: 2.6GHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.8 V

Buy Now Datasheet
Counters, Dividers - 488-MC100LVEL32DR2GTR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
488-MC100LVEL32DR2GTR-ND
Counters, Dividers 488-MC100LVEL32DR2GTR-ND
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Buy Now Datasheet
Counters, Dividers - 488-MC100LVEL32DR2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
488-MC100LVEL32DR2GDKR-ND
Counters, Dividers 488-MC100LVEL32DR2GDKR-ND
IC DIVIDER BY 2 1-BIT 8SOIC

IC DIVIDER BY 2 1-BIT 8SOIC

Buy Now Datasheet
Counters, Dividers - 488-MC100LVEL32DR2GCT-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
488-MC100LVEL32DR2GCT-ND
Counters, Dividers 488-MC100LVEL32DR2GCT-ND
IC DIVIDER BY 2 1-BIT 8SOIC

IC DIVIDER BY 2 1-BIT 8SOIC

Buy Now Datasheet
Logic - Counters, Dividers - MC100LVEL32DR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
MC100LVEL32DR2G
Logic - Counters, Dividers MC100LVEL32DR2G
IC DIVIDER DIV X2 3.3V 8-SOIC

IC DIVIDER DIV X2 3.3V 8-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC100LVEL32DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC100LVEL32DR2G
Integrated Circuits (ICs) - Logic - Counters, Dividers MC100LVEL32DR2G
IC DIVIDER BY 2 1-BIT 8SOIC

IC DIVIDER BY 2 1-BIT 8SOIC

Supplier's Site
Counters, Dividers - MC100LVEL32DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC100LVEL32DR2G
Counters, Dividers MC100LVEL32DR2G
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Dividers Logic Dividers Logic Dividers Logic Dividers
Product Number 074387-MC100LVEL32DR2G 488-MC100LVEL32DR2GTR-ND MC100LVEL32DR2G MC100LVEL32DR2G MC100LVEL32DR2G
Product Name Logic - Logic - Counters, Dividers - MC100LVEL32DR2G Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Supply Voltage 3 V ~ 3.8 V 3 V ~ 3.8 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74HC191N,652 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP; DOWN; Bidirectional
Clock Frequency 39 MHz
View Details
Counter - Frequency Counter - 750-404/000-003 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
15-stage divider and oscillator - 74AHC1G4215GWH - Nexperia B.V.
Specs
Features ESD Protection
Operating Temperature 125 C (257 F)
Supply Voltage +7.0
View Details
7 suppliers
CD54HC191 High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counter - CD54HC191F3A - Texas Instruments
Specs
Features Presettable
Counter Category Synchronous
Counter Direction Bidirectional
View Details
3 suppliers