Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1072857-MC100LVEL32D
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Divide-by-2
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Reset: Asynchronous
Count Rate: 2.6GHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.8 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC
IC DIVIDER DIV X2 ECL 3.3V 8SOIC
IC DIVIDER BY 2 1-BIT 8SOIC
DIVIDE-BY-2 ECL DIVIDER, SOIC-8; No. of Inputs:1Inputs; Clock Frequency:2.6GHz; Supply Voltage Min:3V; Supply Voltage Max:3.8V; Logic Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°CRoHS Compliant: Yes
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Logic Dividers | Logic Counters | Logic Dividers | Logic Dividers | Logic Dividers | Logic Dividers |
| Product Number | MC100LVEL32DGOS-ND | 1072857-MC100LVEL32DG | MC100LVEL32DG | MC100LVEL32DG | MC100LVEL32DG | 26K3905 |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - MC100LVEL32DG | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Divide-By-2 Ecl Divider, Soic-8; No. Of Inputs Onsemi |
| Division Ratio | 2 | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC |