onsemi Logic - Logic - Counters, Dividers - MC100LVEL32D MC100LVEL32D

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216863-MC100LVEL32D Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216863-MC100LVEL32D Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC100LVEL32D - 1216863-MC100LVEL32D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC100LVEL32D
1216863-MC100LVEL32D
Logic - Logic - Counters, Dividers - MC100LVEL32D 1216863-MC100LVEL32D
Manufacturer: ON Semiconductor Win Source Part Number: 1216863-MC100LVEL32D Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1216863-MC100LVEL32D
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
Counters, Dividers - MC100LVEL32DOS-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
MC100LVEL32DOS-ND
Counters, Dividers MC100LVEL32DOS-ND
IC DIVIDER DIV X2 ECL 3.3V 8SOIC

IC DIVIDER DIV X2 ECL 3.3V 8SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC100LVEL32D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC100LVEL32D
Integrated Circuits (ICs) - Logic - Counters, Dividers MC100LVEL32D
IC DIVIDER DIV X2 ECL 3.3V 8SOIC

IC DIVIDER DIV X2 ECL 3.3V 8SOIC

Supplier's Site
Counters, Dividers - MC100LVEL32D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC100LVEL32D
Counters, Dividers MC100LVEL32D
Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Counter IC Divide-by-2 1 Element 1 Bit Positive, Negative 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Dividers Logic Dividers Logic Dividers
Product Number 1216863-MC100LVEL32D MC100LVEL32DOS-ND MC100LVEL32D MC100LVEL32D
Product Name Logic - Logic - Counters, Dividers - MC100LVEL32D Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Division Ratio 2
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Up/Down Counter - 753-404 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 74HC4520PW/S400J - Rochester Electronics
Specs
Counter Category Synchronous
Package Type SOP; SSOP; TSSOP
View Details
2 suppliers
Counters, Dividers - 5490FMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 14-CFlatPack
Clock Frequency 32 MHz
View Details