onsemi Logic - Logic - Flip Flops - MC100LVEL29DWR2 MC100LVEL29DWR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216859-MC100LVEL29D WR2 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216859-MC100LVEL29D WR2 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC100LVEL29DWR2
1216859-MC100LVEL29DWR2
Logic - Logic - Flip Flops - MC100LVEL29DWR2 1216859-MC100LVEL29DWR2
Manufacturer: ON Semiconductor Win Source Part Number: 1216859-MC100LVEL29D WR2 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1216859-MC100LVEL29DWR2
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1216859-MC100LVEL29DWR2
Product Name Logic - Logic - Flip Flops - MC100LVEL29DWR2
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74AHCT377D-Q100J-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Flip Flops - 40174BDM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.8V; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers