The MC100LVEL29DWG is a dual master-slave flip-flop designed for 3.3 V ECL applications. It features fully differential data and clock inputs and outputs, ensuring stability under open input conditions. The device operates in both PECL and NECL modes, with a power supply range of 3.0 V to 3.8 V for VCC and -3.0 V to -3.8 V for VEE. It has a maximum toggle frequency of 1100 MHz and typical propagation delays of 580 ps. The flip-flop includes asynchronous set and reset inputs, with internal input pulldown resistors for enhanced performance. The VBB pin provides an internally generated reference voltage for single-ended input conditions. The device is rated for operation within a temperature range of -40°C to +85°C and is compliant with RoHS standards. It is packaged in a 20-lead SOIC format, suitable for various applications requiring high-speed data processing.
MC100LVEL29 - D Flip-Flop, 100LVEL Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO20
Manufacturer: ON Semiconductor
Win Source Part Number: 787638-MC100LVEL29DW
Series: 100LVEL
Packaging: Tube
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Differential
Operating Supply Voltage: -3 V ~ -3.8 V
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Current - Quiescent: 50mA
Family Name: MC100LVEL29
Categories: Integrated Circuits (ICs)
Clock Frequency: 1.1GHz
Alternative Parts (Cross-Reference): SY100EL29VZCTR; SY100EL29VZC; SY100EL29VZG-TR; SY100EL29VZITR;
Introduction Date: June 27, 1996
ECCN: EAR99
Country of Origin: Indonesia
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
IC FF D-TYPE DUAL 1BIT 20SOIC
IC FF D-TYPE DUAL 1BIT 20SOIC
D-TYPE FLIP FLOP DUAL 0.58NS SOIC-20; Logic Family / Base Number:-; Flip-Flop Type:D; Propagation Delay:580ps; Frequency:1.1GHz; Output Current:50mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge RoHS Compliant: Yes
Flip Flop 2 Element D-Type 1 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
| Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC100LVEL29DWG | 787638-MC100LVEL29DWG | MC100LVEL29DWGOS-ND | MC100LVEL29DWG | MC100LVEL29DWG | 98H0645 | MC100LVEL29DWG |
| Product Name | Logic - Logic - Flip Flops - MC100LVEL29DWG | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | D-Type Flip Flop Dual 0.58Ns Soic-20; Logic Family / Base Number Onsemi | Flip Flops | |
| Flip-Flop Type | D | D | D | ||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | |||||
| Package Type | SOIC-20W; SOIC | SOIC | "20-SOIC (0.295"", 7.50mm Width)"; SOIC | SOIC; SOIC | 20-SOIC (0.295\", 7.50mm Width); SOIC | ||
| Logic Family | ECL | ||||||
| Supply Voltage | -3 V ~ -3.8 V | -3V ~ -3.8V | -3V ~ -3.8V |