onsemi Integrated Circuits (ICs) - Logic - Specialty Logic MC100LVEL17DWR2G

Description
IC RCVR DFF QUAD ECL 3.3V 20SOIC
Datasheet
Description
IC RCVR DFF QUAD ECL 3.3V 20SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - MC100LVEL17DWR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Specialty Logic
MC100LVEL17DWR2G
Integrated Circuits (ICs) - Logic - Specialty Logic MC100LVEL17DWR2G
IC RCVR DFF QUAD ECL 3.3V 20SOIC

IC RCVR DFF QUAD ECL 3.3V 20SOIC

Supplier's Site
Quad Differential Receiver; Device Type Onsemi - 98H0644 - Newark, An Avnet Company
Chicago, IL, United States
Quad Differential Receiver; Device Type Onsemi
98H0644
Quad Differential Receiver; Device Type Onsemi 98H0644
QUAD DIFFERENTIAL RECEIVER; Device Type:Differential Receiver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:3V; Supply Voltage Max:3.8V; Driver Case Style:SOIC; No. of Pins:20Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

QUAD DIFFERENTIAL RECEIVER; Device Type:Differential Receiver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:3V; Supply Voltage Max:3.8V; Driver Case Style:SOIC; No. of Pins:20Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number MC100LVEL17DWR2G 98H0644
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic Quad Differential Receiver; Device Type Onsemi
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Package Type SOIC
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4291SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Human Machine Interface (HMI) - 762-5203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Buffer with open-drain output - 74AHC1G07GW-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
 - A6284KLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details