onsemi Differential Receiver; Device Type Onsemi MC100LVEL16DTR2G

Description
DIFFERENTIAL RECEIVER; Device Type:Differential Receiver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:3V; Supply Voltage Max:3.8V; Driver Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
DIFFERENTIAL RECEIVER; Device Type:Differential Receiver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:3V; Supply Voltage Max:3.8V; Driver Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Receiver; Device Type Onsemi - 45J0993 - Newark, An Avnet Company
Chicago, IL, United States
Differential Receiver; Device Type Onsemi
45J0993
Differential Receiver; Device Type Onsemi 45J0993
DIFFERENTIAL RECEIVER; Device Type:Differential Receiver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:3V; Supply Voltage Max:3.8V; Driver Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

DIFFERENTIAL RECEIVER; Device Type:Differential Receiver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:3V; Supply Voltage Max:3.8V; Driver Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 45J0993
Product Name Differential Receiver; Device Type Onsemi
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC4050 High Speed CMOS Logic Hex Non-Inverting Buffers - 5962-8682001EA - Texas Instruments
Specs
Technology HC
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - ADM3120BX-AB-T-2-G-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage 1.8V
Package Type 225-LFBGA
View Details
5 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Octal bus transceiver; 3-state - 74AHC245D-Q100J - Nexperia B.V.
Specs
Device Type Transceiver
Package Type SOT163-1
View Details