onsemi Ecl Differential Receiver, 3.8V, Tssop-8; Device Type Onsemi MC100LVEL16DTG

Description
ECL DIFFERENTIAL RECEIVER, 3.8V, TSSOP-8; Device Type:Differential Receiver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:3V; Supply Voltage Max:3.8V; Driver Case Style:TSSOP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ECL DIFFERENTIAL RECEIVER, 3.8V, TSSOP-8; Device Type:Differential Receiver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:3V; Supply Voltage Max:3.8V; Driver Case Style:TSSOP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ecl Differential Receiver, 3.8V, Tssop-8; Device Type Onsemi - 26K3900 - Newark, An Avnet Company
Chicago, IL, United States
Ecl Differential Receiver, 3.8V, Tssop-8; Device Type Onsemi
26K3900
Ecl Differential Receiver, 3.8V, Tssop-8; Device Type Onsemi 26K3900
ECL DIFFERENTIAL RECEIVER, 3.8V, TSSOP-8; Device Type:Differential Receiver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:3V; Supply Voltage Max:3.8V; Driver Case Style:TSSOP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

ECL DIFFERENTIAL RECEIVER, 3.8V, TSSOP-8; Device Type:Differential Receiver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:3V; Supply Voltage Max:3.8V; Driver Case Style:TSSOP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 26K3900
Product Name Ecl Differential Receiver, 3.8V, Tssop-8; Device Type Onsemi
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-664 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 710-CY7B923-JXCT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers