onsemi Integrated Circuits (ICs) - Logic - Specialty Logic MC100LVEL16DG

Description
IC RECEIVER ECL DIFF 3.3V 8SOIC
Datasheet
Description
IC RECEIVER ECL DIFF 3.3V 8SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - MC100LVEL16DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Specialty Logic
MC100LVEL16DG
Integrated Circuits (ICs) - Logic - Specialty Logic MC100LVEL16DG
IC RECEIVER ECL DIFF 3.3V 8SOIC

IC RECEIVER ECL DIFF 3.3V 8SOIC

Supplier's Site
Ic, Ecl 100, Smd, 100Lvel16, Soic8; Device Type Onsemi - 97K4593 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ecl 100, Smd, 100Lvel16, Soic8; Device Type Onsemi
97K4593
Ic, Ecl 100, Smd, 100Lvel16, Soic8; Device Type Onsemi 97K4593
IC, ECL 100, SMD, 100LVEL16, SOIC8; Device Type:Differential Receiver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:3V; Supply Voltage Max:3.8V; Driver Case Style:SOIC; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

IC, ECL 100, SMD, 100LVEL16, SOIC8; Device Type:Differential Receiver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:3V; Supply Voltage Max:3.8V; Driver Case Style:SOIC; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number MC100LVEL16DG 97K4593
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic Ic, Ecl 100, Smd, 100Lvel16, Soic8; Device Type Onsemi
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

LVDS Interface Ics - 1907380P - RS Components, Ltd.
Specs
Technology LVDS
Device Type Line / Bus Driver
Features RoHS
View Details
SN54BCT540 Octal Buffers/Drivers With 3-State Outputs - 5962-9074801M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 48 #
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2438-B-GTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Package Type SSOP; TSSOP
View Details
3 suppliers