onsemi Clock Buffers, Drivers MC100LVEL14DWR2G

Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 1GHz 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 1GHz 20-SOIC (0.295"", 7.50mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 1990-MC100LVEL14DWR2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
1990-MC100LVEL14DWR2GDKR-ND
Clock Buffers, Drivers 1990-MC100LVEL14DWR2GDKR-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 1GHz 20-SOIC (0.295"", 7.50mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 1GHz 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - MC100LVEL14DWR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
MC100LVEL14DWR2GOSDKR-ND
Clock Buffers, Drivers MC100LVEL14DWR2GOSDKR-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 1GHz 20-SOIC (0.295"", 7.50mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 1GHz 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - MC100LVEL14DWR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
MC100LVEL14DWR2GOSTR-ND
Clock Buffers, Drivers MC100LVEL14DWR2GOSTR-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 1GHz 20-SOIC (0.295"", 7.50mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 1GHz 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - 1990-MC100LVEL14DWR2GCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
1990-MC100LVEL14DWR2GCT-ND
Clock Buffers, Drivers 1990-MC100LVEL14DWR2GCT-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 1GHz 20-SOIC (0.295"", 7.50mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 1GHz 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - MC100LVEL14DWR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
MC100LVEL14DWR2GOSCT-ND
Clock Buffers, Drivers MC100LVEL14DWR2GOSCT-ND
"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 1GHz 20-SOIC (0.295"", 7.50mm Width)"

"Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 1GHz 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVEL14DWR2G - 022507-MC100LVEL14DWR2G - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVEL14DWR2G
022507-MC100LVEL14DWR2G
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVEL14DWR2G 022507-MC100LVEL14DWR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022507-MC100LVEL14DW R2G Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 3 V to 3.8 V Maximum Input Frequency: 1GHz Differential - Input and Output: Yes/Yes

Manufacturer: ON Semiconductor
Win Source Part Number: 022507-MC100LVEL14DWR2G
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, PECL
Output: ECL, PECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 3 V to 3.8 V
Maximum Input Frequency: 1GHz
Differential - Input and Output: Yes/Yes

Buy Now Datasheet
Clock Buffers, Drivers - MC100LVEL14DWR2G - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
MC100LVEL14DWR2G
Clock Buffers, Drivers MC100LVEL14DWR2G
IC CLK BUFFER 2:5 1GHZ 20SOIC

IC CLK BUFFER 2:5 1GHZ 20SOIC

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - MC100LVEL14DWR2G - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
MC100LVEL14DWR2G
Clock/Timing - Clock Buffers, Drivers MC100LVEL14DWR2G
IC CLK BUFFER 2:5 1GHZ 20SOIC

IC CLK BUFFER 2:5 1GHZ 20SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 1990-MC100LVEL14DWR2GDKR-ND 022507-MC100LVEL14DWR2G MC100LVEL14DWR2G MC100LVEL14DWR2G
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVEL14DWR2G Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver
Bus Interface ECL; PECL ECL; PECL; ECL, PECL ECL, PECL
Package Type Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)" Surface Mount; 20-SOIC Surface Mount; SOIC; Surface Mount Surface Mount; Surface Mount
Supply Voltage 3 to 3.8 volts 3 to 3.8 volts 3 to 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, I2C, Rv-3029, 30Ppm, 10Son; Date Format Micro Crystal - 09X0509 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-1BCPZ-REEL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2650 MHz
View Details
Clock Synthesizers - 412933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; Ssop
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY2308ESXC-2-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details