Manufacturer: ON Semiconductor
Win Source Part Number: 132815-MC100LVEL13DW
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 2
Mounting: SMD (SMT)
Input: ECL, PECL
Output: ECL, PECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 3 V to 3.8 V
Maximum Input Frequency: 1GHz
Differential - Input and Output: Yes/Yes
"Clock Fanout Buffer (Distribution) IC 1:3 1GHz 20-SOIC (0.295"", 7.50mm Width)"
IC CLK BUFFER 1:3 1GHZ 20SOIC
FANOUT BUFFER, SO-20; Clock IC Type:Clock Divider, Fanout Buffer; Frequency:-; No. of Outputs:3Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.8V; Clock IC Case Style:SOIC; No. of Pins:20Pins; IC Output Type:ECL, PECL RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 132815-MC100LVEL13DWG | MC100LVEL13DWGOS-ND | MC100LVEL13DWG | 71J5431 |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVEL13DWG | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Fanout Buffer, So-20; Clock Ic Type Onsemi |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Semiconductors - ICs > Clock,Timing & Frequency Management > Clock & Data Recovery - CDR; Real Time Clock |
| Bus Interface | ECL; PECL; ECL, PECL | ECL; PECL | ||
| Package Type | Surface Mount; 20-SOIC | Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)" | Surface Mount; Surface Mount | SOIC |
| Supply Voltage | 3 to 3.8 volts | 3 to 3.8 volts | 3 to 3.8 volts |