onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVEL11DT MC100LVEL11DT

Description
Manufacturer: ON Semiconductor Win Source Part Number: 715204-MC100LVEL11DT Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Reference case: TSOP8 Reference Date Code: 0505+ Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 715204-MC100LVEL11DT Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Reference case: TSOP8 Reference Date Code: 0505+ Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVEL11DT
715204-MC100LVEL11DT
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVEL11DT 715204-MC100LVEL11DT
Manufacturer: ON Semiconductor Win Source Part Number: 715204-MC100LVEL11DT Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Reference case: TSOP8 Reference Date Code: 0505+ Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 715204-MC100LVEL11DT
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Reference case: TSOP8
Reference Date Code: 0505+
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now
 - MC100LVEL11DT - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 100LVEL Series, 2 True Output(s), 0 Inverted Output(s), ECL, PDSO8

Low Skew Clock Driver, 100LVEL Series, 2 True Output(s), 0 Inverted Output(s), ECL, PDSO8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics
Product Category IC Clocks IC Clocks
Product Number 715204-MC100LVEL11DT MC100LVEL11DT
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVEL11DT
Device Type Clock Driver Real Time Clock; Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1905155P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; PDIP; PDIP
Operating Temperature 0.0 C (32 F)
View Details
Integrated Circuits (ICs) - Clock/Timing - Application Specific - 1159803-CYW150OXCT - Win Source Electronics
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 56-BSSOP (0.295", 7.50mm Width)
View Details
3 suppliers
Real Time Clocks - 2195-RV-8063-C8-32.768KHZ-20PPM-TA-QADKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details