Skyworks Solutions, Inc. Integrated Circuits (ICs) - Clock/Timing - Application Specific CYW150OXCT

Description
Win Source Part Number: 1159803-CYW150OXCT Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tape & Reel (TR) Frequency - Max: 150MHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: Clock, Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU Servers Voltage - Supply: 3.135V ~ 3.465V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: CYW150 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1159803-CYW150OXCT Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tape & Reel (TR) Frequency - Max: 150MHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: Clock, Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU Servers Voltage - Supply: 3.135V ~ 3.465V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: CYW150 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Application Specific - 1159803-CYW150OXCT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Application Specific
1159803-CYW150OXCT
Integrated Circuits (ICs) - Clock/Timing - Application Specific 1159803-CYW150OXCT
Win Source Part Number: 1159803-CYW150OXCT Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific Package: Tape & Reel (TR) Frequency - Max: 150MHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: Clock, Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU Servers Voltage - Supply: 3.135V ~ 3.465V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: CYW150 Product Status: Obsolete

Win Source Part Number: 1159803-CYW150OXCT
Category: Integrated Circuits (ICs)>Clock/Timing - Application Specific
Package: Tape & Reel (TR)
Frequency - Max: 150MHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: Clock, Crystal
Output: Clock
PLL: Yes
Main Purpose: Intel CPU Servers
Voltage - Supply: 3.135V ~ 3.465V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: CYW150
Product Status: Obsolete

Buy Now Datasheet
Clock/Timing - Application Specific - CYW150OXCT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
CYW150OXCT
Clock/Timing - Application Specific CYW150OXCT
IC CLOCK 440BX AGP 56SSOP

IC CLOCK 440BX AGP 56SSOP

Supplier's Site Datasheet
Application Specific Clock/Timing - CYW150OXCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Clock/Timing
CYW150OXCT
Application Specific Clock/Timing CYW150OXCT
Intel CPU Servers Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 150MHz 1 Output 56-SSOP

Intel CPU Servers Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 150MHz 1 Output 56-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1159803-CYW150OXCT CYW150OXCT CYW150OXCT
Product Name Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing - Application Specific Application Specific Clock/Timing
Device Type Clock Generator Clock Generator Clock Generator
Bus Interface Clock Clock
Package Type Surface Mount; 56-BSSOP (0.295", 7.50mm Width) Surface Mount; Surface Mount Surface Mount; SSOP; 56-BSSOP (0.295\", 7.50mm Width)
Supply Voltage 3.13 to 3.46 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4216BRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1200 MHz
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51211-A07304-GM - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
CDC203 3.3V 6-Bit Inverter/Clock Driver - CDC203DWG4 - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details
Clock Generators, PLLs, Frequency Synthesizers - 448-CY22800FXC-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers