onsemi Clock Buffers, Drivers MC100LVEL11DG

Description
"Clock Fanout Buffer (Distribution) IC 1:2 1GHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:2 1GHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - MC100LVEL11DGOS-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
MC100LVEL11DGOS-ND
Clock Buffers, Drivers MC100LVEL11DGOS-ND
"Clock Fanout Buffer (Distribution) IC 1:2 1GHz 8-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:2 1GHz 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVEL11DG
022504-MC100LVEL11DG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVEL11DG 022504-MC100LVEL11DG
Manufacturer: ON Semiconductor Win Source Part Number: 022504-MC100LVEL11DG Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.8 V Maximum Input Frequency: 1GHz Differential - Input and Output: Yes/Yes

Manufacturer: ON Semiconductor
Win Source Part Number: 022504-MC100LVEL11DG
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, PECL
Output: ECL, PECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.8 V
Maximum Input Frequency: 1GHz
Differential - Input and Output: Yes/Yes

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - MC100LVEL11DG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
MC100LVEL11DG
Clock/Timing - Clock Buffers, Drivers MC100LVEL11DG
IC CLK BUFFER 1:2 1GHZ 8SOIC

IC CLK BUFFER 1:2 1GHZ 8SOIC

Supplier's Site Datasheet
Differential Fanout Buffer, 1Ghz, Soic-8; Clock Ic Type Onsemi - 71J5430 - Newark, An Avnet Company
Chicago, IL, United States
Differential Fanout Buffer, 1Ghz, Soic-8; Clock Ic Type Onsemi
71J5430
Differential Fanout Buffer, 1Ghz, Soic-8; Clock Ic Type Onsemi 71J5430
DIFFERENTIAL FANOUT BUFFER, 1GHZ, SOIC-8; Clock IC Type:Clock Divider, Fanout Buffer; Frequency:1GHz; No. of Outputs:2Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.8V; Clock IC Case Style:SOIC; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

DIFFERENTIAL FANOUT BUFFER, 1GHZ, SOIC-8; Clock IC Type:Clock Divider, Fanout Buffer; Frequency:1GHz; No. of Outputs:2Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.8V; Clock IC Case Style:SOIC; No. of Pins:8Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Clock Buffers, Drivers - MC100LVEL11DG - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
MC100LVEL11DG
Clock Buffers, Drivers MC100LVEL11DG
IC CLK BUFFER 1:2 1GHZ 8SOIC

IC CLK BUFFER 1:2 1GHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number MC100LVEL11DGOS-ND 022504-MC100LVEL11DG MC100LVEL11DG 71J5430 MC100LVEL11DG
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVEL11DG Clock/Timing - Clock Buffers, Drivers Differential Fanout Buffer, 1Ghz, Soic-8; Clock Ic Type Onsemi Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver Semiconductors - ICs > Clock,Timing & Frequency Management > Clock & Data Recovery - CDR; Real Time Clock Fanout Buffer (Distribution); Clock Driver
Bus Interface ECL; PECL ECL; PECL; ECL, PECL ECL, PECL
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; 8-SOIC Surface Mount; Surface Mount SOIC Surface Mount; SOIC; Surface Mount
Supply Voltage 3 to 3.8 volts 3 to 3.8 volts 3 to 3.8 volts 3 to 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
 - 2940DC - Rochester Electronics
Rochester Electronics
Specs
Device Type Clock Generator
Package Type DIP
View Details
Clock Synthesizers - 412933P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details
Clock Generators, PLLs, Frequency Synthesizers - 448-CY22393FXE-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
4 suppliers