onsemi Clock Ic Type Onsemi MC100LVEL11DG.

Description
Clock IC Type:Clock Divider, Fanout Buffer; Frequency:1GHz; No. of Outputs:2Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.8V; Clock IC Case Style:SOIC; No. of Pins:8Pins; IC Output Type:ECL, PECL; IC Input Type:ECL; MSL:- RoHS Compliant: Yes
Description
Clock IC Type:Clock Divider, Fanout Buffer; Frequency:1GHz; No. of Outputs:2Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.8V; Clock IC Case Style:SOIC; No. of Pins:8Pins; IC Output Type:ECL, PECL; IC Input Type:ECL; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Clock Ic Type Onsemi - 15AC3463 - Newark, An Avnet Company
Chicago, IL, United States
Clock Ic Type Onsemi
15AC3463
Clock Ic Type Onsemi 15AC3463
Clock IC Type:Clock Divider, Fanout Buffer; Frequency:1GHz; No. of Outputs:2Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.8V; Clock IC Case Style:SOIC; No. of Pins:8Pins; IC Output Type:ECL, PECL; IC Input Type:ECL; MSL:- RoHS Compliant: Yes

Clock IC Type:Clock Divider, Fanout Buffer; Frequency:1GHz; No. of Outputs:2Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.8V; Clock IC Case Style:SOIC; No. of Pins:8Pins; IC Output Type:ECL, PECL; IC Input Type:ECL; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Clocks
Product Number 15AC3463
Product Name Clock Ic Type Onsemi
Device Type Semiconductors - ICs > Clock,Timing & Frequency Management > Clock & Data Recovery - CDR; Real Time Clock
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-3028-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Clock/Timing - Application Specific - AD9547BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 725 MHz
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
CDC208 5V Dual 1-to-4 clock driver - CDC208NSRG4 - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SO,SOIC
View Details
4 suppliers