onsemi Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100LVEL05DR2G MC100LVEL05DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216842-MC100LVEL05D R2G Series: 100LVEL Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Logic Type: AND/NAND Gate Number of Inputs: 2 Input (1, 1) Schmitt Trigger Input: No Output Type: Differential Operating Supply Voltage: 3 V ~ 3.8 V Family Name: MC100LVEL05 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): SY100EL05ZI; SY10EP05VZI; SY10EP05VZITR; Introduction Date: January 23, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216842-MC100LVEL05D R2G Series: 100LVEL Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Logic Type: AND/NAND Gate Number of Inputs: 2 Input (1, 1) Schmitt Trigger Input: No Output Type: Differential Operating Supply Voltage: 3 V ~ 3.8 V Family Name: MC100LVEL05 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): SY100EL05ZI; SY10EP05VZI; SY10EP05VZITR; Introduction Date: January 23, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100LVEL05DR2G - 1216842-MC100LVEL05DR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100LVEL05DR2G
1216842-MC100LVEL05DR2G
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100LVEL05DR2G 1216842-MC100LVEL05DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1216842-MC100LVEL05D R2G Series: 100LVEL Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Logic Type: AND/NAND Gate Number of Inputs: 2 Input (1, 1) Schmitt Trigger Input: No Output Type: Differential Operating Supply Voltage: 3 V ~ 3.8 V Family Name: MC100LVEL05 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): SY100EL05ZI; SY10EP05VZI; SY10EP05VZITR; Introduction Date: January 23, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1216842-MC100LVEL05DR2G
Series: 100LVEL
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Logic Type: AND/NAND Gate
Number of Inputs: 2 Input (1, 1)
Schmitt Trigger Input: No
Output Type: Differential
Operating Supply Voltage: 3 V ~ 3.8 V
Family Name: MC100LVEL05
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): SY100EL05ZI; SY10EP05VZI; SY10EP05VZITR;
Introduction Date: January 23, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 488-MC100LVEL05DR2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
488-MC100LVEL05DR2GDKR-ND
Gates and Inverters - Multi-Function, Configurable 488-MC100LVEL05DR2GDKR-ND
IC AND 1-CIR 2-IN 8-SOIC

IC AND 1-CIR 2-IN 8-SOIC

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 488-MC100LVEL05DR2GCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
488-MC100LVEL05DR2GCT-ND
Gates and Inverters - Multi-Function, Configurable 488-MC100LVEL05DR2GCT-ND
IC AND 1-CIR 2-IN 8-SOIC

IC AND 1-CIR 2-IN 8-SOIC

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 488-MC100LVEL05DR2GTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
488-MC100LVEL05DR2GTR-ND
Gates and Inverters - Multi-Function, Configurable 488-MC100LVEL05DR2GTR-ND
AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC

AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC Logic IC
770-MC100LVEL05DR2G
SOIC Logic IC 770-MC100LVEL05DR2G
ECL 2-Input NAND Gate, SOIC-8, 0.44ns Prop Delay Product overview: MC100LVEL05DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100LVEL05DR2G can be used for catalog matching and distributor lookup.

ECL 2-Input NAND Gate, SOIC-8, 0.44ns Prop Delay Product overview: MC100LVEL05DR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100LVEL05DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - MC100LVEL05DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC100LVEL05DR2G
Gates and Inverters - Multi-Function, Configurable MC100LVEL05DR2G
AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC

AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - MC100LVEL05DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
MC100LVEL05DR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable MC100LVEL05DR2G
IC GATE AND/NAND ECL 2INP 8-SOIC

IC GATE AND/NAND ECL 2INP 8-SOIC

Supplier's Site
Logic - Gates and Inverters - Multi-Function, Configurable - MC100LVEL05DR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
MC100LVEL05DR2G
Logic - Gates and Inverters - Multi-Function, Configurable MC100LVEL05DR2G
IC GATE AND/NAND ECL 2INP 8-SOIC

IC GATE AND/NAND ECL 2INP 8-SOIC

Supplier's Site Datasheet
And/nand Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi - 45J0989 - Newark, An Avnet Company
Chicago, IL, United States
And/nand Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi
45J0989
And/nand Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi 45J0989
AND/NAND GATE, 2 I/P, -40 TO 85DEG C; Logic Function:AND / NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:NSOIC; Product Range:100LVEL05; Logic IC Family:100LVEL; Supply Voltage Min:3V RoHS Compliant: Yes

AND/NAND GATE, 2 I/P, -40 TO 85DEG C; Logic Function:AND / NAND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:NSOIC; Product Range:100LVEL05; Logic IC Family:100LVEL; Supply Voltage Min:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
MC100LVEL05DR2G
Logic Gates MC100LVEL05DR2G
Logic Gates 3.3V ECL 2-Input Diff AND/NAND

Logic Gates 3.3V ECL 2-Input Diff AND/NAND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1216842-MC100LVEL05DR2G 488-MC100LVEL05DR2GDKR-ND 770-MC100LVEL05DR2G MC100LVEL05DR2G MC100LVEL05DR2G MC100LVEL05DR2G 45J0989 MC100LVEL05DR2G
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC100LVEL05DR2G Gates and Inverters - Multi-Function, Configurable SOIC Logic IC Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable And/nand Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi Logic Gates
Gate Type NOT; AND; NAND; AND/NAND Gate AND; NAND NAND; NAND GATE AND; NAND; AND/NAND Gate AND; NAND NOT; AND; NAND
Supply Voltage 3 V ~ 3.8 V 3V ~ 3.8V 3.8V 3V ~ 3.8V
Output Type Differential Differential Differential Differential
Logic Family ECL
Inputs 2 2 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Dual I/O Arbiter - MYXAP54RHC486/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74ABT04DB,118-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers
SN54AC00 Quadruple 2-Input Positive-NAND Gates - 5962-8754901DA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details