onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVE310FNR2 MC100LVE310FNR2

Description
Low Skew Clock Driver, 100LVE Series, 8 True Output(s), ECL, PQCC28
Request a Quote Datasheet
Description
Low Skew Clock Driver, 100LVE Series, 8 True Output(s), ECL, PQCC28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC100LVE310FNR2 - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 100LVE Series, 8 True Output(s), ECL, PQCC28

Low Skew Clock Driver, 100LVE Series, 8 True Output(s), ECL, PQCC28

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVE310FNR2
883220-MC100LVE310FNR2
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVE310FNR2 883220-MC100LVE310FNR2
Manufacturer: ON Semiconductor Win Source Part Number: 883220-MC100LVE310FN R2 Series: 100LVE Operating Temperature Range: -40°C ~ 85°C Package: 28-LCC (J-Lead) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: MC100LV Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883220-MC100LVE310FNR2
Series: 100LVE
Operating Temperature Range: -40°C ~ 85°C
Package: 28-LCC (J-Lead)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC100LV
Categories: Integrated Circuits (ICs)
Case / Package: 28-PLCC (11.51x11.51)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - MC100LVE310FNR2 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
MC100LVE310FNR2
Clock/Timing - Clock Buffers, Drivers MC100LVE310FNR2
IC CLK BUFFER 2:8 1GHZ 28PLCC

IC CLK BUFFER 2:8 1GHZ 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number MC100LVE310FNR2 883220-MC100LVE310FNR2 MC100LVE310FNR2
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVE310FNR2 Clock/Timing - Clock Buffers, Drivers
Device Type Real Time Clock; Clock Driver Clock Driver Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - RV-3028-C7-32.768KHZ-1PPM-TA-QC - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.1 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-5BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1400 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDC339 1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear - CDC339DWG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC,SSOP
View Details
4 suppliers