The MC100LVE222FAR2G is a low skew 1:15 differential clock driver designed for clock distribution applications. It operates with both LVECL and LVPECL input signal pairs, which can be used in differential or single-ended configurations. The device features selectable output frequencies of 1X or 1/2X, allowing for flexible clock management. It guarantees low output-to-output skew of 50 ps and part-to-part skew of 200 ps, making it suitable for high-performance applications. The device includes asynchronous control inputs for frequency selection and requires a master reset pulse to resynchronize outputs after changes. It operates within a power supply range of 3.0 V to 5.25 V in PECL mode and can also function in NECL mode. The MC100LVE222FAR2G is rated for an operating temperature range of -40°C to +85°C and features ESD protection exceeding 2 kV. It is packaged in a 52-lead LQFP format, making it suitable for various PCB layouts.
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 2:15 1.5 GHz 52-LQFP
Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 2:15 1.5 GHz 52-LQFP
| Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | MC100LVE222FAR2G | MC100LVE222FAR2G |
| Product Name | Clock Buffers, Drivers | Clock Buffers, Drivers |
| Output Configuration | Inverting | Inverting |
| Supply Voltage | 3 to 5.25 volts | 3 to 5.25 volts |
| Switching Frequency | 1.50E6 kHz | 1.50E6 kHz |