Clock Fanout Buffer (Distribution), Divider, Multiplexer IC 2:15 1.5GHz 52-LQFP
Low Skew Clock Driver, 100LVE Series, 15 True Output(s), ECL, PQFP52
Manufacturer: ON Semiconductor
Win Source Part Number: 207776-MC100LVE222FA
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Divider, Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVECL, LVPECL
Output: ECL
Family Name: MC100LVE222
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 52-LQFP (10x10)
Supply Voltage - Operating: 3 V to 5.25 V
Maximum Input Frequency: 1.5GHz
Differential - Input and Output: Yes/Yes
Alternative Parts (Cross-Reference): 87322BYI; 87322BYIT; 87322BYILF;
Introduction Date: February 07, 2000
ECCN: EAR99
Country of Origin: Indonesia, Taiwan
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1,500
IC CLK BUFFER 2:15 1.5GHZ 52LQFP
| DigiKey | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | MC100LVE222FAR2G-ND | MC100LVE222FAR2G | 207776-MC100LVE222FAR2G | MC100LVE222FAR2G |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVE222FAR2G | Clock/Timing - Clock Buffers, Drivers | |
| Device Type | Clock Driver | Real Time Clock; Clock Driver | Clock Driver | Clock Driver |
| Bus Interface | ECL | ECL | ECL; ECL | |
| Package Type | Surface Mount; 52-LQFP | Surface Mount; 52-LQFP (10x10) | Surface Mount; Surface Mount | |
| Supply Voltage | 3 to 5.25 volts | 3 to 5.25 volts |