onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVE222FAR2 MC100LVE222FAR2

Description
Low Skew Clock Driver, 100LVE Series, 15 True Output(s), ECL, PQFP52
Request a Quote Datasheet
Description
Low Skew Clock Driver, 100LVE Series, 15 True Output(s), ECL, PQFP52
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC100LVE222FAR2 - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 100LVE Series, 15 True Output(s), ECL, PQFP52

Low Skew Clock Driver, 100LVE Series, 15 True Output(s), ECL, PQFP52

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVE222FAR2 - 207775-MC100LVE222FAR2 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVE222FAR2
207775-MC100LVE222FAR2
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVE222FAR2 207775-MC100LVE222FAR2
Manufacturer: ON Semiconductor Win Source Part Number: 207775-MC100LVE222FA R2 Packaging: Reel - TR Type: Fanout Buffer (Distribution), Divider, Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVECL, LVPECL Output: ECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 52-LQFP (10x10) Supply Voltage - Operating: 3 V to 5.25 V Maximum Input Frequency: 1.5GHz Differential - Input and Output: Yes/Yes

Manufacturer: ON Semiconductor
Win Source Part Number: 207775-MC100LVE222FAR2
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Divider, Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVECL, LVPECL
Output: ECL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 52-LQFP (10x10)
Supply Voltage - Operating: 3 V to 5.25 V
Maximum Input Frequency: 1.5GHz
Differential - Input and Output: Yes/Yes

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category IC Clocks IC Clocks
Product Number MC100LVE222FAR2 207775-MC100LVE222FAR2
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVE222FAR2
Device Type Real Time Clock; Clock Driver Clock Driver
Bus Interface ECL ECL; ECL
Package Type Surface Mount; 52-LQFP (10x10)
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1904747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Edip
Operating Temperature 0.0 C (32 F)
View Details
Clock/Timing - Application Specific - CY28401OXCT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 100 MHz
View Details
2 suppliers
Real Time Clock, 24Hr I2C, Son-10; Date Format Micro Crystal - 19P2786 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers