onsemi Dual 3.3 V Logic IC MC100LVE210FNR2G

Description
Clock / Data Fanout Buffer, 1:4 / 1:5 Differential, Dual ECL, 3.3 V, 28 LEAD PLCC, 500-REEL Product overview: MC100LVE210FNR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3 V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3 V, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-MC100LVE210FNR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Clock / Data Fanout Buffer, 1:4 / 1:5 Differential, Dual ECL, 3.3 V, 28 LEAD PLCC, 500-REEL Product overview: MC100LVE210FNR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3 V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3 V, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-MC100LVE210FNR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 3.3 V Logic IC
764-MC100LVE210FNR2G
Dual 3.3 V Logic IC 764-MC100LVE210FNR2G
Clock / Data Fanout Buffer, 1:4 / 1:5 Differential, Dual ECL, 3.3 V, 28 LEAD PLCC, 500-REEL Product overview: MC100LVE210FNR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3 V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3 V, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-MC100LVE210FNR2G can be used for catalog matching and distributor lookup.

Clock / Data Fanout Buffer, 1:4 / 1:5 Differential, Dual ECL, 3.3 V, 28 LEAD PLCC, 500-REEL Product overview: MC100LVE210FNR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3 V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 3.3 V, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-MC100LVE210FNR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 764-MC100LVE210FNR2G
Product Name Dual 3.3 V Logic IC
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5482W/R - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
2 suppliers
2-input NAND gate - 74AHC1G00GW-Q100H - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
8 suppliers
Logic IC - 705-54S132DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Logic Gates - 1460939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family CMOS; Or
View Details