onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVE111FNR2G MC100LVE111FNR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 022502-MC100LVE111FN R2G Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 3 V to 3.8 V Maximum Input Frequency: 1.5GHz Differential - Input and Output: Yes/Yes
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 022502-MC100LVE111FN R2G Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 3 V to 3.8 V Maximum Input Frequency: 1.5GHz Differential - Input and Output: Yes/Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVE111FNR2G - 022502-MC100LVE111FNR2G - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVE111FNR2G
022502-MC100LVE111FNR2G
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVE111FNR2G 022502-MC100LVE111FNR2G
Manufacturer: ON Semiconductor Win Source Part Number: 022502-MC100LVE111FN R2G Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 3 V to 3.8 V Maximum Input Frequency: 1.5GHz Differential - Input and Output: Yes/Yes

Manufacturer: ON Semiconductor
Win Source Part Number: 022502-MC100LVE111FNR2G
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, PECL
Output: ECL, PECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 3 V to 3.8 V
Maximum Input Frequency: 1.5GHz
Differential - Input and Output: Yes/Yes

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - MC100LVE111FNR2G - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
MC100LVE111FNR2G
Clock/Timing - Clock Buffers, Drivers MC100LVE111FNR2G
IC CLK BUFFER 1:9 1.5GHZ 28PLCC

IC CLK BUFFER 1:9 1.5GHZ 28PLCC

Supplier's Site Datasheet
Clock Driver, 1.5Ghz, Lcc-28, Full Reel; Clock Ic Type Onsemi - 71J5446 - Newark, An Avnet Company
Chicago, IL, United States
Clock Driver, 1.5Ghz, Lcc-28, Full Reel; Clock Ic Type Onsemi
71J5446
Clock Driver, 1.5Ghz, Lcc-28, Full Reel; Clock Ic Type Onsemi 71J5446
CLOCK DRIVER, 1.5GHZ, LCC-28, FULL REEL; Clock IC Type:Clock Driver; Frequency:1.5GHz; No. of Outputs:9Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.8V; Clock IC Case Style:LCC; No. of Pins:28Pins; IC Output Type:ECL, PECL RoHS Compliant: Yes

CLOCK DRIVER, 1.5GHZ, LCC-28, FULL REEL; Clock IC Type:Clock Driver; Frequency:1.5GHz; No. of Outputs:9Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.8V; Clock IC Case Style:LCC; No. of Pins:28Pins; IC Output Type:ECL, PECL RoHS Compliant: Yes

Supplier's Site Datasheet
Clock Buffers, Drivers - MC100LVE111FNR2G - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
MC100LVE111FNR2G
Clock Buffers, Drivers MC100LVE111FNR2G
IC CLK BUFFER 1:9 1.5GHZ 28PLCC

IC CLK BUFFER 1:9 1.5GHZ 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 022502-MC100LVE111FNR2G MC100LVE111FNR2G 71J5446 MC100LVE111FNR2G
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVE111FNR2G Clock/Timing - Clock Buffers, Drivers Clock Driver, 1.5Ghz, Lcc-28, Full Reel; Clock Ic Type Onsemi Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Semiconductors - ICs > Clock,Timing & Frequency Management > Clock & Data Recovery - CDR; Real Time Clock; Clock Driver Fanout Buffer (Distribution); Clock Driver
Bus Interface ECL; PECL; ECL, PECL ECL, PECL
Package Type Surface Mount; 28-PLCC (11.51x11.51) Surface Mount; Surface Mount LCC Surface Mount; Surface Mount
Supply Voltage 3 to 3.8 volts 3 to 3.8 volts 3 to 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - RV-3129-C3-32.768KHZ-OPTION-B-TA-QA - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
2 suppliers
Clock/Timing - Clock Buffers, Drivers - 100315SC - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
Frequency 750 MHz
View Details
Clock Synthesizers - 1921662 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Clock and Timing IC - 728-CY23EP09ZXI-1HT - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Tape & Reel (TR)
Supply Voltage 2.5 to 3.3 volts
View Details
3 suppliers