onsemi SMD 1.5GHz 3.3V Logic IC MC100LVE111FNG

Description
1.5GHz ECL Clock Driver, 1:18 Diff, 3.3V, PLCC, Surface Mount Product overview: MC100LVE111FNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5GHz, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 1.5GHz, 3.3V, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-MC100LVE111FNG can be used for catalog matching and distributor lookup.
Request a Quote
Description
1.5GHz ECL Clock Driver, 1:18 Diff, 3.3V, PLCC, Surface Mount Product overview: MC100LVE111FNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5GHz, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 1.5GHz, 3.3V, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-MC100LVE111FNG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.5GHz 3.3V Logic IC
764-MC100LVE111FNG
SMD 1.5GHz 3.3V Logic IC 764-MC100LVE111FNG
1.5GHz ECL Clock Driver, 1:18 Diff, 3.3V, PLCC, Surface Mount Product overview: MC100LVE111FNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5GHz, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 1.5GHz, 3.3V, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-MC100LVE111FNG can be used for catalog matching and distributor lookup.

1.5GHz ECL Clock Driver, 1:18 Diff, 3.3V, PLCC, Surface Mount Product overview: MC100LVE111FNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5GHz, 3.3V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 1.5GHz, 3.3V, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-MC100LVE111FNG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 764-MC100LVE111FNG
Product Name SMD 1.5GHz 3.3V Logic IC
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 5414/BCA - 924843-5414/BCA - Win Source Electronics
Specs
Gate Type NOT
View Details
4 suppliers
Gates and Inverters - 1727-3157-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
5 suppliers
Quad 2-Input NOR - MYXAF54RHC02/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 7988985P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details