onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVE111FN MC100LVE111FN

Description
Low Skew Clock Driver, 100LVE Series, 9 True Output(s), ECL, PQCC28
Request a Quote Datasheet
Description
Low Skew Clock Driver, 100LVE Series, 9 True Output(s), ECL, PQCC28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC100LVE111FN - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 100LVE Series, 9 True Output(s), ECL, PQCC28

Low Skew Clock Driver, 100LVE Series, 9 True Output(s), ECL, PQCC28

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVE111FN
1216827-MC100LVE111FN
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVE111FN 1216827-MC100LVE111FN
Manufacturer: ON Semiconductor Win Source Part Number: 1216827-MC100LVE111F N Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 1.5GHz Input: ECL, PECL Output: ECL, PECL Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Family Part Number: MC100LVE111 Manufacturer Pack Quantity: 37 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.8V

Manufacturer: ON Semiconductor
Win Source Part Number: 1216827-MC100LVE111FN
Packaging: Tube
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Frequency - Max: 1.5GHz
Input: ECL, PECL
Output: ECL, PECL
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.51x11.51)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: MC100LVE111
Manufacturer Pack Quantity: 37
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.8V

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category IC Clocks IC Clocks
Product Number MC100LVE111FN 1216827-MC100LVE111FN
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVE111FN
Device Type Real Time Clock; Clock Driver Clock Driver
Bus Interface ECL ECL; PECL; ECL, PECL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4107BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 7000 MHz
View Details
Clock and Timing IC - 728-SI4123-D-GT - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface Clock
Package Type Tube
Supply Voltage 2.7 to 3.6 volts
View Details
5 suppliers
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDC2509PWRG4 - 1160548-CDC2509PWRG4 - Win Source Electronics
Specs
Device Type Clock Generator
Bus Interface TTL; LVTTL
Package Type Surface Mount
View Details
4 suppliers
Clock and Timing IC - 728-CY2308SI-1H - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface LVCMOS
Package Type Tube
Supply Voltage 3 to 3.6 volts
View Details
2 suppliers