onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100H646FN MC100H646FN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216822-MC100H646FN Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 80MHz Input: PECL, TTL Output: TTL Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: MC100H646 Manufacturer Pack Quantity: 37 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216822-MC100H646FN Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 80MHz Input: PECL, TTL Output: TTL Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: MC100H646 Manufacturer Pack Quantity: 37 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100H646FN
1216822-MC100H646FN
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100H646FN 1216822-MC100H646FN
Manufacturer: ON Semiconductor Win Source Part Number: 1216822-MC100H646FN Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 80MHz Input: PECL, TTL Output: TTL Categories: Integrated Circuits Supplier Device Package: 28-PLCC (11.51x11.51) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-LCC Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: MC100H646 Manufacturer Pack Quantity: 37 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: ON Semiconductor
Win Source Part Number: 1216822-MC100H646FN
Packaging: Tube
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Frequency - Max: 80MHz
Input: PECL, TTL
Output: TTL
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.51x11.51)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: MC100H646
Manufacturer Pack Quantity: 37
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
Clock/Timing - Clock Buffers, Drivers - MC100H646FN - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
MC100H646FN
Clock/Timing - Clock Buffers, Drivers MC100H646FN
IC CLK BUFFER 2:8 80MHZ 28PLCC

IC CLK BUFFER 2:8 80MHZ 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1216822-MC100H646FN MC100H646FN
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100H646FN Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Bus Interface TTL; TTL
Package Type Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699HS-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
I²C Real-Time Clock Module - RV-8803-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface I2C
Package Type Surface Mount
View Details
Clock/Timing - Application Specific - ADN2806ACPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 622 MHz
View Details
Real Time Clocks - 1915233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details