onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100H641FNR2 MC100H641FNR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216818-MC100H641FNR 2 Packaging: Reel - TR Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 85°C Package: 28-LCC (J-Lead) Frequency - Max: 65MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Input: PECL Output: TTL Part Status: Obsolete(EOL) Family Name: MC100H641 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): SY100HA643JYTR; SY100HA643JC; SY100HA643JY; Introduction Date: October 18, 1999 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216818-MC100H641FNR 2 Packaging: Reel - TR Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 85°C Package: 28-LCC (J-Lead) Frequency - Max: 65MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Input: PECL Output: TTL Part Status: Obsolete(EOL) Family Name: MC100H641 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): SY100HA643JYTR; SY100HA643JC; SY100HA643JY; Introduction Date: October 18, 1999 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100H641FNR2
1216818-MC100H641FNR2
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100H641FNR2 1216818-MC100H641FNR2
Manufacturer: ON Semiconductor Win Source Part Number: 1216818-MC100H641FNR 2 Packaging: Reel - TR Type: Fanout Buffer (Distribution) Operating Temperature Range: 0°C ~ 85°C Package: 28-LCC (J-Lead) Frequency - Max: 65MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Input: PECL Output: TTL Part Status: Obsolete(EOL) Family Name: MC100H641 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): SY100HA643JYTR; SY100HA643JC; SY100HA643JY; Introduction Date: October 18, 1999 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: ON Semiconductor
Win Source Part Number: 1216818-MC100H641FNR2
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Operating Temperature Range: 0°C ~ 85°C
Package: 28-LCC (J-Lead)
Frequency - Max: 65MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Input: PECL
Output: TTL
Part Status: Obsolete(EOL)
Family Name: MC100H641
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): SY100HA643JYTR; SY100HA643JC; SY100HA643JY;
Introduction Date: October 18, 1999
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - MC100H641FNR2 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
MC100H641FNR2
Clock/Timing - Clock Buffers, Drivers MC100H641FNR2
IC CLK BUFFER 1:9 65MHZ 28PLCC

IC CLK BUFFER 1:9 65MHZ 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1216818-MC100H641FNR2 MC100H641FNR2
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100H641FNR2 Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Bus Interface TTL; TTL
Package Type Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4117BRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1200 MHz
View Details
Real Time Clocks - 1913677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details