onsemi Logic - Logic - Translators, Level Shifters - MC100H607FNR2 MC100H607FNR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 787636-MC100H607FNR2 Series: 100H Packaging: Reel package Operating Temperature Range: 0°C ~ 85°C (TA) Package: 28-LCC (J-Lead) Number of Circuits: 1 Mounting: SMD Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 6 Input Signal: PECL Output Signal: TTL Part Status: Obsolete(EOL) Family Name: MC100H607 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): SY100H607JZTR; SY100H607JC; SY100H607JCTR; SY10H607JZTR; Introduction Date: December 19, 1996 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 787636-MC100H607FNR2 Series: 100H Packaging: Reel package Operating Temperature Range: 0°C ~ 85°C (TA) Package: 28-LCC (J-Lead) Number of Circuits: 1 Mounting: SMD Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 6 Input Signal: PECL Output Signal: TTL Part Status: Obsolete(EOL) Family Name: MC100H607 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): SY100H607JZTR; SY100H607JC; SY100H607JCTR; SY10H607JZTR; Introduction Date: December 19, 1996 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC100H607FNR2 - 787636-MC100H607FNR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC100H607FNR2
787636-MC100H607FNR2
Logic - Logic - Translators, Level Shifters - MC100H607FNR2 787636-MC100H607FNR2
Manufacturer: ON Semiconductor Win Source Part Number: 787636-MC100H607FNR2 Series: 100H Packaging: Reel package Operating Temperature Range: 0°C ~ 85°C (TA) Package: 28-LCC (J-Lead) Number of Circuits: 1 Mounting: SMD Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 6 Input Signal: PECL Output Signal: TTL Part Status: Obsolete(EOL) Family Name: MC100H607 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): SY100H607JZTR; SY100H607JC; SY100H607JCTR; SY10H607JZTR; Introduction Date: December 19, 1996 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: ON Semiconductor
Win Source Part Number: 787636-MC100H607FNR2
Series: 100H
Packaging: Reel package
Operating Temperature Range: 0°C ~ 85°C (TA)
Package: 28-LCC (J-Lead)
Number of Circuits: 1
Mounting: SMD
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 6
Input Signal: PECL
Output Signal: TTL
Part Status: Obsolete(EOL)
Family Name: MC100H607
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): SY100H607JZTR; SY100H607JC; SY100H607JCTR; SY10H607JZTR;
Introduction Date: December 19, 1996
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 787636-MC100H607FNR2
Product Name Logic - Logic - Translators, Level Shifters - MC100H607FNR2
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Shift Registers - 74HCT597D652 - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details
CD4094B CMOS 8-Stage Shift-and-Store Bus Register - CD4094BPWR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
9 suppliers