onsemi Logic - Logic - Translators, Level Shifters - MC100H607FN MC100H607FN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 787635-MC100H607FN Series: 100H Packaging: Tube Operating Temperature Range: 0°C ~ 85°C (TA) Package: 28-LCC (J-Lead) Number of Circuits: 1 Mounting: SMD Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 6 Input Signal: PECL Output Signal: TTL Part Status: Obsolete(EOL) Family Name: MC100H607 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): SY100H607JZTR; SY100H607JC; SY100H607JCTR; SY10H607JZTR; Introduction Date: December 19, 1996 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 37
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 787635-MC100H607FN Series: 100H Packaging: Tube Operating Temperature Range: 0°C ~ 85°C (TA) Package: 28-LCC (J-Lead) Number of Circuits: 1 Mounting: SMD Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 6 Input Signal: PECL Output Signal: TTL Part Status: Obsolete(EOL) Family Name: MC100H607 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): SY100H607JZTR; SY100H607JC; SY100H607JCTR; SY10H607JZTR; Introduction Date: December 19, 1996 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 37
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC100H607FN - 787635-MC100H607FN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC100H607FN
787635-MC100H607FN
Logic - Logic - Translators, Level Shifters - MC100H607FN 787635-MC100H607FN
Manufacturer: ON Semiconductor Win Source Part Number: 787635-MC100H607FN Series: 100H Packaging: Tube Operating Temperature Range: 0°C ~ 85°C (TA) Package: 28-LCC (J-Lead) Number of Circuits: 1 Mounting: SMD Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 6 Input Signal: PECL Output Signal: TTL Part Status: Obsolete(EOL) Family Name: MC100H607 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): SY100H607JZTR; SY100H607JC; SY100H607JCTR; SY10H607JZTR; Introduction Date: December 19, 1996 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 37

Manufacturer: ON Semiconductor
Win Source Part Number: 787635-MC100H607FN
Series: 100H
Packaging: Tube
Operating Temperature Range: 0°C ~ 85°C (TA)
Package: 28-LCC (J-Lead)
Number of Circuits: 1
Mounting: SMD
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 6
Input Signal: PECL
Output Signal: TTL
Part Status: Obsolete(EOL)
Family Name: MC100H607
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): SY100H607JZTR; SY100H607JC; SY100H607JCTR; SY10H607JZTR;
Introduction Date: December 19, 1996
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 37

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 787635-MC100H607FN
Product Name Logic - Logic - Translators, Level Shifters - MC100H607FN
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

CD4015B CMOS Dual 4-Stage Static Shift Register - CD4015BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
8 suppliers
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
8-bit serial-in/serial-out or parallel-out shift register; 3-state - 74LVC595AD,118 - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +6.5
Output Characteristics 3-State
View Details
9 suppliers