onsemi Logic - Logic - Translators, Level Shifters - MC100H605FN MC100H605FN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 129444-MC100H605FN Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 6 Input Signal: ECL Output Signal: TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 28-PLCC (11.51x11.51) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 37
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 129444-MC100H605FN Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 6 Input Signal: ECL Output Signal: TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 28-PLCC (11.51x11.51) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 37
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC100H605FN - 129444-MC100H605FN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC100H605FN
129444-MC100H605FN
Logic - Logic - Translators, Level Shifters - MC100H605FN 129444-MC100H605FN
Manufacturer: ON Semiconductor Win Source Part Number: 129444-MC100H605FN Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 6 Input Signal: ECL Output Signal: TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 28-PLCC (11.51x11.51) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 37

Manufacturer: ON Semiconductor
Win Source Part Number: 129444-MC100H605FN
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 6
Input Signal: ECL
Output Signal: TTL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 28-PLCC (11.51x11.51)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 37

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 129444-MC100H605FN
Product Name Logic - Logic - Translators, Level Shifters - MC100H605FN
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 54L95/BDA - Rochester Electronics
Specs
Package Type Other; CFP
View Details
3 suppliers
Shift Registers - 54AC299FMQB - Quarktwin Technology Ltd.
Specs
Register Type Universal
Supply Voltage 2V ~ 6V
Output Characteristics 3-State; Tri-State
View Details
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Logic - Logic - Translators, Level Shifters - 74AVC8T245PW,118 - 1007854-74AVC8T245PW,118 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type SOP; SSOP; TSSOP; Other; 24-TSSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details