onsemi Logic - Logic - Translators, Level Shifters - MC100H603FNR2 MC100H603FNR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 110851-MC100H603FNR2 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 9 Input Signal: ECL Output Signal: TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 28-PLCC (11.51x11.51)
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 110851-MC100H603FNR2 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 9 Input Signal: ECL Output Signal: TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 28-PLCC (11.51x11.51)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC100H603FNR2 - 110851-MC100H603FNR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC100H603FNR2
110851-MC100H603FNR2
Logic - Logic - Translators, Level Shifters - MC100H603FNR2 110851-MC100H603FNR2
Manufacturer: ON Semiconductor Win Source Part Number: 110851-MC100H603FNR2 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 9 Input Signal: ECL Output Signal: TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TA) Case / Package: 28-PLCC (11.51x11.51)

Manufacturer: ON Semiconductor
Win Source Part Number: 110851-MC100H603FNR2
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 9
Input Signal: ECL
Output Signal: TTL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 28-PLCC (11.51x11.51)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 110851-MC100H603FNR2
Product Name Logic - Logic - Translators, Level Shifters - MC100H603FNR2
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS95B/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; CDIP14
View Details
3 suppliers
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
8-bit serial-in/serial-out or parallel-out shift register; 3-state - 74LVC595ABQ,115 - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +6.5
Output Characteristics 3-State
View Details
8 suppliers
CD4021B CMOS 8-Stage Static Shift Register - CD4021BPWRG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
5 suppliers