onsemi Translators, Level Shifters MC100H600FNG

Description
Mixed Signal Translator Unidirectional 1 Circuit 9 Channel 28-PLCC (11.51x11.51)
Request a Quote Datasheet
Description
Mixed Signal Translator Unidirectional 1 Circuit 9 Channel 28-PLCC (11.51x11.51)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - MC100H600FNG-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
MC100H600FNG-ND
Translators, Level Shifters MC100H600FNG-ND
Mixed Signal Translator Unidirectional 1 Circuit 9 Channel 28-PLCC (11.51x11.51)

Mixed Signal Translator Unidirectional 1 Circuit 9 Channel 28-PLCC (11.51x11.51)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1021857-MC100H600FNG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1021857-MC100H600FNG
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1021857-MC100H600FNG
Win Source Part Number: 1021857-MC100H600FNG Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100H Package: Tube Number of Circuits: 1 Standard Package: 37 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 9 Input Signal: TTL Output Signal: ECL Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.51x11.51) Temperature Range - Operating: 0°C ~ 75°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: MC100H6 Product Status: Obsolete

Win Source Part Number: 1021857-MC100H600FNG
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 100H
Package: Tube
Number of Circuits: 1
Standard Package: 37
Mounting: SMD (SMT)
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 9
Input Signal: TTL
Output Signal: ECL
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.51x11.51)
Temperature Range - Operating: 0°C ~ 75°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: MC100H6
Product Status: Obsolete

Buy Now Datasheet
Translators, Level Shifters - MC100H600FNG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
MC100H600FNG
Translators, Level Shifters MC100H600FNG
Mixed Signal Translator Unidirectional 1 Circuit 9 Channel 28-PLCC (11.51x11.51)

Mixed Signal Translator Unidirectional 1 Circuit 9 Channel 28-PLCC (11.51x11.51)

Buy Now
Logic - Translators, Level Shifters - MC100H600FNG - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
MC100H600FNG
Logic - Translators, Level Shifters MC100H600FNG
IC TRNSLTR UNIDIRECTIONAL 28PLCC

IC TRNSLTR UNIDIRECTIONAL 28PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number MC100H600FNG-ND 1021857-MC100H600FNG MC100H600FNG MC100H600FNG
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Logic Family TTL; ECL TTL; ECL; TTL TTL; TTL
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 74AUP1T34GW,125 - Quarktwin Technology Ltd.
Specs
Package Type SSOP; TSSOP; 5-TSSOP, SC-70-5, SOT-353
Output Type Push-Pull
Features RoHS
View Details
3 suppliers
Translator ICs - 1899296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details
Translators, Level Shifters - 74LVCC3245APWR-P - Quarktwin Technology Ltd.
Specs
Package Type SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Output Type 3-State; Tri-State
Features RoHS
View Details