onsemi Translators, Level Shifters MC100EPT26DTR2

Description
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-TSSOP
Request a Quote Datasheet
Description
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - MC100EPT26DTR2-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
MC100EPT26DTR2-ND
Translators, Level Shifters MC100EPT26DTR2-ND
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-TSSOP

Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-TSSOP

Buy Now Datasheet
Logic - Logic - Translators, Level Shifters - MC100EPT26DTR2 - 926030-MC100EPT26DTR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC100EPT26DTR2
926030-MC100EPT26DTR2
Logic - Logic - Translators, Level Shifters - MC100EPT26DTR2 926030-MC100EPT26DTR2
Manufacturer: ON Semiconductor Win Source Part Number: 926030-MC100EPT26DTR 2 Series: 100EPT Operating Temperature Range: -40°C ~ 85°C (TA) Features: Mixed Signal Translator Unidirectional 1 Circuit 2 Channel - 8-TSSOP Package: Reel - TR Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: MC100EPT26 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 926030-MC100EPT26DTR2
Series: 100EPT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Mixed Signal Translator Unidirectional 1 Circuit 2 Channel - 8-TSSOP
Package: Reel - TR
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC100EPT26
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Translators, Level Shifters - MC100EPT26DTR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
MC100EPT26DTR2
Logic - Translators, Level Shifters MC100EPT26DTR2
IC TRNSLTR UNIDIRECTIONAL 8TSSOP

IC TRNSLTR UNIDIRECTIONAL 8TSSOP

Supplier's Site Datasheet
Translators, Level Shifters - MC100EPT26DTR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
MC100EPT26DTR2
Translators, Level Shifters MC100EPT26DTR2
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-TSSOP

Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number MC100EPT26DTR2-ND 926030-MC100EPT26DTR2 MC100EPT26DTR2 MC100EPT26DTR2
Product Name Translators, Level Shifters Logic - Logic - Translators, Level Shifters - MC100EPT26DTR2 Logic - Translators, Level Shifters Translators, Level Shifters
Logic Family TTL; PECL; LVDS ECL; PECL; LVDS; LVDS, LVPECL
Unlock Full Specs
to access all available technical data

Similar Products