onsemi Logic - Logic - Translators, Level Shifters - MC100EPT26DTG MC100EPT26DTG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 207771-MC100EPT26DTG Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVDS, LVPECL Output Signal: LVTTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 207771-MC100EPT26DTG Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVDS, LVPECL Output Signal: LVTTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC100EPT26DTG - 207771-MC100EPT26DTG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC100EPT26DTG
207771-MC100EPT26DTG
Logic - Logic - Translators, Level Shifters - MC100EPT26DTG 207771-MC100EPT26DTG
Manufacturer: ON Semiconductor Win Source Part Number: 207771-MC100EPT26DTG Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVDS, LVPECL Output Signal: LVTTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP

Manufacturer: ON Semiconductor
Win Source Part Number: 207771-MC100EPT26DTG
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: LVDS, LVPECL
Output Signal: LVTTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 207771-MC100EPT26DTG
Product Name Logic - Logic - Translators, Level Shifters - MC100EPT26DTG
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Shift Registers - 54F164FMQB - Acme Chip Technology Co., Limited
Specs
Package Type Other; 14-CFlatPack
View Details
2 suppliers
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Shift Registers - 1727-2953-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 3V ~ 15V
Output Characteristics Open-drain
View Details
5 suppliers