Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-TSSOP
IC TRNSLTR UNIDIRECTIONAL 8TSSOP
IC TRANSLATOR UNIDIR 8TSSOP
DIFFERENTIAL ECL TO LVTTL TRANSLATOR, TSSOP8; No. of Inputs:1Inputs; Output Current:24mA; Propagation Delay:950ps; No. of Pins:8Pins; Logic Case Style:TSSOP; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Logic Type:Level TranslatorRoHS Compliant: Yes
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-TSSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | MC100EPT25DTGOS-ND | MC100EPT25DTG | MC100EPT25DTG | 45J0934 | MC100EPT25DTG |
| Product Name | Translators, Level Shifters | Logic - Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Differential Ecl To Lvttl Translator, Tssop8; No. Of Inputs Onsemi | Translators, Level Shifters |
| Logic Family | TTL; ECL | ECL; ECL | |||
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; TSSOP | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Output Type | Inverted | Non-Inverted | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |