Nexperia B.V. SIM card interface level translator NXT4559UPZ

Description
The NXT4559 device is built for interfacing a SIM card with a single low-voltage host side interface. The NXT4559 has three level translators to convert the data, RST and CLK signals between a SIM card and a host microcontroller. A high speed level translation capable of supporting class-B, class-C SIM cards. VCC_SIM power-down initiates a shutdown sequence on SIM card pins in accordance with ISO-7816-3. The NXT4559 is compliant with all ETSI, IMT-2000 and ISO-7816 SIM/Smart card interface requirements. Features and benefits Support SIM cards and eSIM with supply voltages 1.62 V to 3.3 V Host micro-controller operating voltage range: 1.08 V to 1.98 V Automatic level translation of I/O, RST and CLK between SIM card and host side interface with capacitance isolation Incorporates shutdown feature for the SIM card signals according to ISO-7816-3 High Vdis(UVLO_AC) switching level, arranging quick shut down when VCC_SIM powers down Integrated pull-up resistors; no external resistor required Integrated EMI Filters suppresses higher harmonics of digital I/O's Low current shutdown mode < 1 μA Supports clock speed beyond 5 MHz clock Pb-free, Restriction of Hazardous Substances (RoHS) compliant and free of halogen and antimony (Dark Green compliant) Latch-up performance exceeds 100 mA per JESD 78 Class II Level B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V IEC61000-4-2 level 4, contact and air discharge on all SIM card-side pins exceeds 8 kV and 15 kV Available in 9-pin wafer level chip-scale package (WLCSP); 9 bumps; 1.06 mm x 1.06 mm x 0.43 mm body; 0.35 mm pitch Specified from -40 °C to +85 °C Applications NXT4559 can be used with a range of SIM card attached devices including: Mobile and personal phones Wireless modems SIM card terminals
Request a Quote Datasheet
Description
The NXT4559 device is built for interfacing a SIM card with a single low-voltage host side interface. The NXT4559 has three level translators to convert the data, RST and CLK signals between a SIM card and a host microcontroller. A high speed level translation capable of supporting class-B, class-C SIM cards. VCC_SIM power-down initiates a shutdown sequence on SIM card pins in accordance with ISO-7816-3. The NXT4559 is compliant with all ETSI, IMT-2000 and ISO-7816 SIM/Smart card interface requirements. Features and benefits Support SIM cards and eSIM with supply voltages 1.62 V to 3.3 V Host micro-controller operating voltage range: 1.08 V to 1.98 V Automatic level translation of I/O, RST and CLK between SIM card and host side interface with capacitance isolation Incorporates shutdown feature for the SIM card signals according to ISO-7816-3 High Vdis(UVLO_AC) switching level, arranging quick shut down when VCC_SIM powers down Integrated pull-up resistors; no external resistor required Integrated EMI Filters suppresses higher harmonics of digital I/O's Low current shutdown mode < 1 μA Supports clock speed beyond 5 MHz clock Pb-free, Restriction of Hazardous Substances (RoHS) compliant and free of halogen and antimony (Dark Green compliant) Latch-up performance exceeds 100 mA per JESD 78 Class II Level B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V IEC61000-4-2 level 4, contact and air discharge on all SIM card-side pins exceeds 8 kV and 15 kV Available in 9-pin wafer level chip-scale package (WLCSP); 9 bumps; 1.06 mm x 1.06 mm x 0.43 mm body; 0.35 mm pitch Specified from -40 °C to +85 °C Applications NXT4559 can be used with a range of SIM card attached devices including: Mobile and personal phones Wireless modems SIM card terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SIM card interface level translator - NXT4559UPZ - Nexperia B.V.
Nijmegen, Netherlands
SIM card interface level translator
NXT4559UPZ
SIM card interface level translator NXT4559UPZ
The NXT4559 device is built for interfacing a SIM card with a single low-voltage host side interface. The NXT4559 has three level translators to convert the data, RST and CLK signals between a SIM card and a host microcontroller. A high speed level translation capable of supporting class-B, class-C SIM cards. VCC_SIM power-down initiates a shutdown sequence on SIM card pins in accordance with ISO-7816-3. The NXT4559 is compliant with all ETSI, IMT-2000 and ISO-7816 SIM/Smart card interface requirements. Features and benefits Support SIM cards and eSIM with supply voltages 1.62 V to 3.3 V Host micro-controller operating voltage range: 1.08 V to 1.98 V Automatic level translation of I/O, RST and CLK between SIM card and host side interface with capacitance isolation Incorporates shutdown feature for the SIM card signals according to ISO-7816-3 High Vdis(UVLO_AC) switching level, arranging quick shut down when VCC_SIM powers down Integrated pull-up resistors; no external resistor required Integrated EMI Filters suppresses higher harmonics of digital I/O's Low current shutdown mode < 1 μA Supports clock speed beyond 5 MHz clock Pb-free, Restriction of Hazardous Substances (RoHS) compliant and free of halogen and antimony (Dark Green compliant) Latch-up performance exceeds 100 mA per JESD 78 Class II Level B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V IEC61000-4-2 level 4, contact and air discharge on all SIM card-side pins exceeds 8 kV and 15 kV Available in 9-pin wafer level chip-scale package (WLCSP); 9 bumps; 1.06 mm x 1.06 mm x 0.43 mm body; 0.35 mm pitch Specified from -40 °C to +85 °C Applications NXT4559 can be used with a range of SIM card attached devices including: Mobile and personal phones Wireless modems SIM card terminals

The NXT4559 device is built for interfacing a SIM card with a single low-voltage host side interface. The NXT4559 has three level translators to convert the data, RST and CLK signals between a SIM card and a host microcontroller. A high speed level translation capable of supporting class-B, class-C SIM cards. VCC_SIM power-down initiates a shutdown sequence on SIM card pins in accordance with ISO-7816-3.

The NXT4559 is compliant with all ETSI, IMT-2000 and ISO-7816 SIM/Smart card interface requirements.

Features and benefits

  • Support SIM cards and eSIM with supply voltages 1.62 V to 3.3 V
  • Host micro-controller operating voltage range: 1.08 V to 1.98 V
  • Automatic level translation of I/O, RST and CLK between SIM card and host side interface with capacitance isolation
  • Incorporates shutdown feature for the SIM card signals according to ISO-7816-3
  • High Vdis(UVLO_AC) switching level, arranging quick shut down when VCC_SIM powers down
  • Integrated pull-up resistors; no external resistor required
  • Integrated EMI Filters suppresses higher harmonics of digital I/O's
  • Low current shutdown mode < 1 μA
  • Supports clock speed beyond 5 MHz clock
  • Pb-free, Restriction of Hazardous Substances (RoHS) compliant and free of halogen and antimony (Dark Green compliant)
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
    • IEC61000-4-2 level 4, contact and air discharge on all SIM card-side pins exceeds 8 kV and 15 kV
  • Available in 9-pin wafer level chip-scale package (WLCSP); 9 bumps; 1.06 mm x 1.06 mm x 0.43 mm body; 0.35 mm pitch
  • Specified from -40 °C to +85 °C

Applications

  • NXT4559 can be used with a range of SIM card attached devices including:
    • Mobile and personal phones
    • Wireless modems
    • SIM card terminals
Supplier's Site Datasheet
Translators, Level Shifters - 1727-NXT4559UPZDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-NXT4559UPZDKR-ND
Translators, Level Shifters 1727-NXT4559UPZDKR-ND
IC XLTR VL BIDIR 9-WLCSP

IC XLTR VL BIDIR 9-WLCSP

Buy Now Datasheet
Translators, Level Shifters - 1727-NXT4559UPZCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-NXT4559UPZCT-ND
Translators, Level Shifters 1727-NXT4559UPZCT-ND
IC XLTR VL BIDIR 9-WLCSP

IC XLTR VL BIDIR 9-WLCSP

Buy Now Datasheet
Translators, Level Shifters - 1727-NXT4559UPZTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-NXT4559UPZTR-ND
Translators, Level Shifters 1727-NXT4559UPZTR-ND
IC XLTR VL BIDIR 9-WLCSP

IC XLTR VL BIDIR 9-WLCSP

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Logic Level Translators Logic Level Translators
Product Number NXT4559UPZ 1727-NXT4559UPZDKR-ND
Product Name SIM card interface level translator Translators, Level Shifters
Package Type SOT8027-1 SOT8027-1 9-WFBGA, CSPBGA
Unlock Full Specs
to access all available technical data

Similar Products

4-bit bidirectional multi-voltage level translator; open-drain; push-pull - LSF0204GU12X - Nexperia B.V.
Specs
Translation Up; Down
Package Type SOT1174-1 SOT1174-1
Features RoHS; ESD Protection
View Details
7 suppliers
Translators, Level Shifters - 1727-8631-1-ND - DigiKey
Specs
Package Type 8-XFDFN
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Translators, Level Shifters - 1727-2481-2-ND - DigiKey
Specs
Package Type TSSOP; 6-TSSOP, SC-88, SOT-363
Output Type 3-State
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers