onsemi Logic - Logic - Translators, Level Shifters - MC100EPT25DTG MC100EPT25DTG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 207770-MC100EPT25DTG Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: ECL Output Signal: LVTTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 207770-MC100EPT25DTG Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: ECL Output Signal: LVTTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC100EPT25DTG - 207770-MC100EPT25DTG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC100EPT25DTG
207770-MC100EPT25DTG
Logic - Logic - Translators, Level Shifters - MC100EPT25DTG 207770-MC100EPT25DTG
Manufacturer: ON Semiconductor Win Source Part Number: 207770-MC100EPT25DTG Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: ECL Output Signal: LVTTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP

Manufacturer: ON Semiconductor
Win Source Part Number: 207770-MC100EPT25DTG
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 1
Input Signal: ECL
Output Signal: LVTTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 207770-MC100EPT25DTG
Product Name Logic - Logic - Translators, Level Shifters - MC100EPT25DTG
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
8-bit serial-in, parallel-out shift register - 74HCT164PW,118 - Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage +7
Features ESD Protection
View Details
7 suppliers
CD4031B CMOS 64-Stage Static Shift Register - CD4031BPW - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
9 suppliers