onsemi Logic - Logic - Translators, Level Shifters - MC100EPT23MNR4G MC100EPT23MNR4G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1072827-MC100EPT23MN R4G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: CML, LVDS, LVPECL Output Signal: LVTTL, LVCMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (2x2) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1072827-MC100EPT23MN R4G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: CML, LVDS, LVPECL Output Signal: LVTTL, LVCMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (2x2) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC100EPT23MNR4G - 1072827-MC100EPT23MNR4G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC100EPT23MNR4G
1072827-MC100EPT23MNR4G
Logic - Logic - Translators, Level Shifters - MC100EPT23MNR4G 1072827-MC100EPT23MNR4G
Manufacturer: ON Semiconductor Win Source Part Number: 1072827-MC100EPT23MN R4G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: CML, LVDS, LVPECL Output Signal: LVTTL, LVCMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (2x2) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1072827-MC100EPT23MNR4G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: CML, LVDS, LVPECL
Output Signal: LVTTL, LVCMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DFN (2x2)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1072827-MC100EPT23MNR4G
Product Name Logic - Logic - Translators, Level Shifters - MC100EPT23MNR4G
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Specialty Logic - 74GTLP2034DGVRE4 - 1131438-74GTLP2034DGVRE4 - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details