onsemi Logic - Logic - Translators, Level Shifters - MC100EPT23D MC100EPT23D

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216795-MC100EPT23D Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216795-MC100EPT23D Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC100EPT23D - 1216795-MC100EPT23D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC100EPT23D
1216795-MC100EPT23D
Logic - Logic - Translators, Level Shifters - MC100EPT23D 1216795-MC100EPT23D
Manufacturer: ON Semiconductor Win Source Part Number: 1216795-MC100EPT23D Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1216795-MC100EPT23D
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1216795-MC100EPT23D
Product Name Logic - Logic - Translators, Level Shifters - MC100EPT23D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Shift Registers - CD74HC4094M96E4 - 1120483-CD74HC4094M96E4 - Win Source Electronics
Specs
Supply Voltage 5 V
Package Type SOIC; Other; SOIC
Number of units in IC 1
View Details
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
8-bit parallel-in/serial-out shift register - 74LV165AD-Q100J - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
5 suppliers