onsemi Translators, Level Shifters MC100EPT22MNR4G

Description
IC XLTR MS UNIDIR 8-DFN
Request a Quote Datasheet
Description
IC XLTR MS UNIDIR 8-DFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 488-MC100EPT22MNR4GDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
488-MC100EPT22MNR4GDKR-ND
Translators, Level Shifters 488-MC100EPT22MNR4GDKR-ND
IC XLTR MS UNIDIR 8-DFN

IC XLTR MS UNIDIR 8-DFN

Buy Now Datasheet
Translators, Level Shifters - 488-MC100EPT22MNR4GTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
488-MC100EPT22MNR4GTR-ND
Translators, Level Shifters 488-MC100EPT22MNR4GTR-ND
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-DFN (2x2)

Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-DFN (2x2)

Buy Now Datasheet
Translators, Level Shifters - 488-MC100EPT22MNR4GCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
488-MC100EPT22MNR4GCT-ND
Translators, Level Shifters 488-MC100EPT22MNR4GCT-ND
IC XLTR MS UNIDIR 8-DFN

IC XLTR MS UNIDIR 8-DFN

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1164765-MC100EPT22MNR4G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1164765-MC100EPT22MNR4G
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1164765-MC100EPT22MNR4G
Win Source Part Number: 1164765-MC100EPT22MN R4G Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: 100EPT Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVCMOS, LVTTL Output Signal: LVPECL Package / Case: 8-VFDFN Exposed Pad Supplier Device Package: 8-DFN (2x2) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSMC100EPT22MNR4 G,2156-MC100EPT22MNR 4G-OS Base Product Number: MC100EPT22

Win Source Part Number: 1164765-MC100EPT22MNR4G
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: 100EPT
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: LVCMOS, LVTTL
Output Signal: LVPECL
Package / Case: 8-VFDFN Exposed Pad
Supplier Device Package: 8-DFN (2x2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSMC100EPT22MNR4G,2156-MC100EPT22MNR4G-OS
Base Product Number: MC100EPT22

Buy Now Datasheet
 - MC100EPT22MNR4G - Rochester Electronics
Newburyport, MA, United States
TTL/CMOS to PECL Translator, 2 Func, Complementary Output, ECL

TTL/CMOS to PECL Translator, 2 Func, Complementary Output, ECL

Supplier's Site Datasheet
Translators, Level Shifters - MC100EPT22MNR4G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
MC100EPT22MNR4G
Translators, Level Shifters MC100EPT22MNR4G
Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-DFN (2x2)

Mixed Signal Translator Unidirectional 1 Circuit 2 Channel 8-DFN (2x2)

Buy Now Datasheet
Logic - Translators, Level Shifters - MC100EPT22MNR4G - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
MC100EPT22MNR4G
Logic - Translators, Level Shifters MC100EPT22MNR4G
IC TRNSLTR UNIDIRECTIONAL 8DFN

IC TRNSLTR UNIDIRECTIONAL 8DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - MC100EPT22MNR4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
MC100EPT22MNR4G
Integrated Circuits (ICs) - Logic - Translators, Level Shifters MC100EPT22MNR4G
IC TRANSLTR UNIDIRECTIONAL 8DFN

IC TRANSLTR UNIDIRECTIONAL 8DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 488-MC100EPT22MNR4GDKR-ND 1164765-MC100EPT22MNR4G MC100EPT22MNR4G MC100EPT22MNR4G MC100EPT22MNR4G MC100EPT22MNR4G
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Logic Family TTL; LVCMOS; PECL TTL; CMOS; ECL; PECL; LVCMOS, LVTTL TTL; CMOS; ECL TTL; CMOS; LVCMOS, LVTTL
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1213053-LSF0108BQX - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
Translator ICs - 1904901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state, open drain
View Details
Specs
Logic Family ECL; PECL; LVDS
View Details