Nexperia B.V. Translators, Level Shifters LSF0108BQX

Description
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100MHz 20-DHVQFN (4.5x2.5)
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100MHz 20-DHVQFN (4.5x2.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - 1727-LSF0108BQXTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-LSF0108BQXTR-ND
Translators, Level Shifters 1727-LSF0108BQXTR-ND
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100MHz 20-DHVQFN (4.5x2.5)

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100MHz 20-DHVQFN (4.5x2.5)

Buy Now Datasheet
Translators, Level Shifters - 1727-LSF0108BQXCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-LSF0108BQXCT-ND
Translators, Level Shifters 1727-LSF0108BQXCT-ND
IC XLTR VL BIDIR 20-DHVQFN

IC XLTR VL BIDIR 20-DHVQFN

Buy Now Datasheet
Translators, Level Shifters - 1727-LSF0108BQXDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
1727-LSF0108BQXDKR-ND
Translators, Level Shifters 1727-LSF0108BQXDKR-ND
IC XLTR VL BIDIR 20-DHVQFN

IC XLTR VL BIDIR 20-DHVQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1213053-LSF0108BQX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1213053-LSF0108BQX
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1213053-LSF0108BQX
Win Source Part Number: 1213053-LSF0108BQX Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Open Drain, Push-Pull Data Rate: 100MHz Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 0.95 V ~ 4.5 V Voltage - VCCB: 1.8 V ~ 5.5 V Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-DHVQFN (4.5x2.5) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Nexperia USA Inc. Other Names: 1727-LSF0108BQXTR Base Product Number: LSF0108

Win Source Part Number: 1213053-LSF0108BQX
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Open Drain, Push-Pull
Data Rate: 100MHz
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 0.95 V ~ 4.5 V
Voltage - VCCB: 1.8 V ~ 5.5 V
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-DHVQFN (4.5x2.5)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Nexperia USA Inc.
Other Names: 1727-LSF0108BQXTR
Base Product Number: LSF0108

Buy Now Datasheet
Bidir Volt Translator, -40 To 125Deg C Rohs Compliant Nexperia - 41AH9766 - Newark, An Avnet Company
Chicago, IL, United States
Bidir Volt Translator, -40 To 125Deg C Rohs Compliant Nexperia
41AH9766
Bidir Volt Translator, -40 To 125Deg C Rohs Compliant Nexperia 41AH9766
BIDIR VOLT TRANSLATOR, -40 TO 125DEG C ROHS COMPLIANT: YES

BIDIR VOLT TRANSLATOR, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Translators, Level Shifters - LSF0108BQX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
LSF0108BQX
Translators, Level Shifters LSF0108BQX
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100MHz 20-DHVQFN (4.5x2.5)

Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100MHz 20-DHVQFN (4.5x2.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - LSF0108BQX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
LSF0108BQX
Integrated Circuits (ICs) - Logic - Translators, Level Shifters LSF0108BQX
IC TRANSLATOR BIDIR 20DHVQFN

IC TRANSLATOR BIDIR 20DHVQFN

Supplier's Site
Logic - Translators, Level Shifters - LSF0108BQX - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
LSF0108BQX
Logic - Translators, Level Shifters LSF0108BQX
IC LEVEL TRANSLATOR 8CH 20DHVQFN

IC LEVEL TRANSLATOR 8CH 20DHVQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1727-LSF0108BQXTR-ND 1213053-LSF0108BQX 41AH9766 LSF0108BQX LSF0108BQX LSF0108BQX
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Bidir Volt Translator, -40 To 125Deg C Rohs Compliant Nexperia Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters
Package Type 20-VFQFN Exposed Pad 20-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

SN74GTL3004 Selectable GTL Voltage Reference - SN74GTL3004DCKR - Texas Instruments
Specs
Logic Family GTL
Package Type SC70
Input Voltage 3 to 3.6 volts
View Details
5 suppliers
2-bit bidirectional multi-voltage level translator; open-drain; push-pull - LSF0202DCH - Nexperia B.V.
Specs
Translation Up; Down
Package Type SOT765-1 SOT765-1
Features RoHS; ESD Protection
View Details
2 suppliers
Logic - Translators, Level Shifters - MAX3374EEBL-T - Lingto Electronic Limited
Specs
Logic Family LVCMOS
View Details