Manufacturer: ON Semiconductor
Win Source Part Number: 022497-MC100EPT22DTG
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: LVCMOS, LVTTL
Output Signal: LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
| Win Source Electronics | |
|---|---|
| Product Category | Shift Registers |
| Product Number | 022497-MC100EPT22DTG |
| Product Name | Logic - Logic - Translators, Level Shifters - MC100EPT22DTG |
| Output Characteristics | Differential |