onsemi 275MHz 3.3V TSSOP Logic IC MC100EPT21DTR2G

Description
1-Ch ECL Translator, LVPECL/LVDS/CML to LVTTL/LVCMOS, 275MHz, 3.3V, TSSOP Product overview: MC100EPT21DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 275MHz, 3.3V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 275MHz, 3.3V, TSSOP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100EPT21DTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Ch ECL Translator, LVPECL/LVDS/CML to LVTTL/LVCMOS, 275MHz, 3.3V, TSSOP Product overview: MC100EPT21DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 275MHz, 3.3V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 275MHz, 3.3V, TSSOP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100EPT21DTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
275MHz 3.3V TSSOP Logic IC
732-MC100EPT21DTR2G
275MHz 3.3V TSSOP Logic IC 732-MC100EPT21DTR2G
1-Ch ECL Translator, LVPECL/LVDS/CML to LVTTL/LVCMOS, 275MHz, 3.3V, TSSOP Product overview: MC100EPT21DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 275MHz, 3.3V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 275MHz, 3.3V, TSSOP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100EPT21DTR2G can be used for catalog matching and distributor lookup.

1-Ch ECL Translator, LVPECL/LVDS/CML to LVTTL/LVCMOS, 275MHz, 3.3V, TSSOP Product overview: MC100EPT21DTR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 275MHz, 3.3V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 275MHz, 3.3V, TSSOP, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-MC100EPT21DTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-MC100EPT21DTR2G
Product Name 275MHz 3.3V TSSOP Logic IC
Gate Type Translator
Supply Voltage 3.6V
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AS11J/B - Rochester Electronics
Rochester Electronics
Specs
Gate Type AND
IC Package Type Other; CFP14
View Details
 - 54ALS02W/883 - Rochester Electronics
Specs
Gate Type OR; NOR
Logic Family TTL
IC Package Type Other; FL14
View Details
2 suppliers
8-Channel Transceiver - AF54RHC245ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 1727-74AHCT3G14GT,115TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers