onsemi Logic - Logic - Translators, Level Shifters - MC100EPT21DG MC100EPT21DG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216785-MC100EPT21DG Series: 100EPT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: CML, LVDS, LVPECL Output Signal: LVTTL, LVCMOS Family Name: MC100EPT21 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): AZ100ELT21D; AZ100ELT21DG; SY100EPT21LZITR; Introduction Date: September 22, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216785-MC100EPT21DG Series: 100EPT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: CML, LVDS, LVPECL Output Signal: LVTTL, LVCMOS Family Name: MC100EPT21 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): AZ100ELT21D; AZ100ELT21DG; SY100EPT21LZITR; Introduction Date: September 22, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC100EPT21DG - 1216785-MC100EPT21DG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC100EPT21DG
1216785-MC100EPT21DG
Logic - Logic - Translators, Level Shifters - MC100EPT21DG 1216785-MC100EPT21DG
Manufacturer: ON Semiconductor Win Source Part Number: 1216785-MC100EPT21DG Series: 100EPT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Non-Inverted Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: CML, LVDS, LVPECL Output Signal: LVTTL, LVCMOS Family Name: MC100EPT21 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): AZ100ELT21D; AZ100ELT21DG; SY100EPT21LZITR; Introduction Date: September 22, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1216785-MC100EPT21DG
Series: 100EPT
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Non-Inverted
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 1
Input Signal: CML, LVDS, LVPECL
Output Signal: LVTTL, LVCMOS
Family Name: MC100EPT21
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): AZ100ELT21D; AZ100ELT21DG; SY100EPT21LZITR;
Introduction Date: September 22, 2004
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1216785-MC100EPT21DG
Product Name Logic - Logic - Translators, Level Shifters - MC100EPT21DG
Output Characteristics Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

CD4034B-MIL CMOS 8-Stage Static Bidirectional Parallel/Serial Input/Output Bus Register - CD4034BF3A - Texas Instruments
Specs
Shift Direction Bidirectional
Supply Voltage 3V; 18
Package Type Other; CDIP
View Details
3 suppliers
 - 7989036P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
8-bit serial-in, serial or parallel-out shift register with output latches; 3-state - 74HC595PW,118 - Nexperia B.V.
Specs
Supply Voltage +7
Output Characteristics 3-State
Package Type Other; SOT403-1 SOT403-1
View Details
8 suppliers
Logic - Shift Registers - 74HC194D,652 - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details