MC100EPT20DG, BBG ECL TRNSLATR DIFF
MC100EPT20DG, BBG ECL TRNSLATR DIFF
MC100EPT20DG, BBG ECL TRNSLATR DIFF
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
IC TRNSLTR UNIDIRECTIONAL 8SOIC
IC TRANSLTR UNIDIRECTIONAL 8SOIC
IC TRNSLTR UNIDIRECTIONAL 8SOIC
TTL/CMOS TO DIFFERENTIAL PECL XLATOR, SOIC-8; No. of Inputs:1Inputs; Output Current:50mA; Propagation Delay:370ps; No. of Pins:8Pins; Logic Case Style:SOIC; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Logic Type:Level Translator RoHS Compliant: Yes
Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 8084062 | 8084062P | MC100EPT20DGOS-ND | MC100EPT20DG | MC100EPT20DG | MC100EPT20DG | 45J0921 | MC100EPT20DG |
| Product Name | Translator ICs | Translator ICs | Translators, Level Shifters | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Logic - Translators, Level Shifters | Ttl/cmos To Differential Pecl Xlator, Soic-8; No. Of Inputs Onsemi | Translators, Level Shifters |
| Logic Family | Differential | Differential | TTL; LVCMOS; PECL | TTL; CMOS; LVCMOS, LVTTL | ||||
| Package Type | SOIC; Soic | SOIC; SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Output Type | Differential | Differential | Differential | Differential | Differential | |||
| Features | RoHS | RoHS | RoHS | RoHS |