The MC100EPT20D is a 3.3 V TTL/CMOS to differential LVPECL translator in an SOIC-8 package. It operates from a 3.0 V to 3.6 V supply, features a PNP TTL input for minimal loading, and has a typical propagation delay of 390 ps with a maximum input clock frequency exceeding 1 GHz. The output defaults high when the input is open. The device meets JEDEC latchup test standards and is rated for operation from -40 °C to +85 °C. Thermal resistance is 190 °C/W at 0 lfpm and 130 °C/W at 500 lfpm for the SOIC-8 package.
TTL/CMOS TO PECL TRANSLATOR, COMPLEMENTARY OUTPUT, PDSO8, PLASTIC, SOIC-8 Product overview: MC100EPT20D from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MC100EPT20D can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-MC100EPT20D |
| Product Name | SOIC Interface Transceiver IC |
| Device Type | Transceiver |